X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-Recorder - PX-504A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-504A
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:06:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8376
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 2 years
Long product name Plextor DVD-Recorder - PX-504A:
The short editorial description of Plextor DVD-Recorder - PX-504A
DVD-Recorder - PX-504A

Marketing text Plextor DVD-Recorder - PX-504A

:
The official marketing text of Plextor DVD-Recorder - PX-504A as supplied by the manufacturer
Plextor, one of the leading companies for the development and production of CD-ROM drives, CD-Recorders and CD-ReWriters is expanding its range with the PX-504A, which writes DVD's at 4-speed, rewrites at 2.4-speed and reads at 12-speed.

The PX-504A comes in internal version with a Tray load mechanism.
The Retail package includes: PX-504A (DVD Recorder), 1 DVD+R disc, 1 DVD+RW disc, E-IDE (ATAPI) cable, audio cable, Plextor CD/DVD Utility Software (PlexTools), Nero 5.5 and InCD recording software, Pinnacle Studio 8 software, PowerDVD software, 16-language manual.

The PX-504A is supported by a unique two-year On-Site Collect & Return** guarantee by Plextor, by which any inconveniences resulting from a defect are reduced to a minimum. The firmware is stored in FlashROM which makes it possible to quickly and easily upgrade to the latest version. CD TEXT is also completely supported.

With the PX-504A, the user has a perfect all-in-one product for creating own home videos, back-ups, composition of photograph collections, saving music...
Short summary description Plextor DVD-Recorder - PX-504A:
This short summary of the Plextor DVD-Recorder - PX-504A data-sheet is auto-generated and uses the product title and the first six key specs.
Plextor DVD-Recorder - PX-504A, 146 x 42 x 199.5 mm
Long summary description Plextor DVD-Recorder - PX-504A:
This is an auto-generated long summary of Plextor DVD-Recorder - PX-504A based on the first three specs of the first five spec groups.
Plextor DVD-Recorder - PX-504A. Drive device, buffer size: 2 MB. CD write speed: 16x, CD rewrite speed: 10x. CD read speed: 40x. DVD drive average random access time: 140 ms, Access time: 120 ms. Dimensions (WxDxH): 146 x 42 x 199.5 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed*
16x
CD rewrite speed
10x
DVD write speed
4x
DVD rewrite speed
2.4x
Reading speed
CD read speed *
40x
DVD read speed
12x
Access time
DVD drive average random access time
140 ms
Access time
120 ms
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 42 x 199.5 mm