Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plextor Combo 12xDVD+10xRW20xW40xR IDE int Internal optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combo 12xDVD+10xRW20xW40xR IDE int
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-320A
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8542
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 04 Apr 2017 16:12:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Plextor Combo 12xDVD+10xRW20xW40xR IDE int Internal optical disc drive :
The short editorial description of Plextor Combo 12xDVD+10xRW20xW40xR IDE int Internal optical disc drive

PlexCombo 20/10/40-12A
More>>>

Plextor Combo 12xDVD+10xRW20xW40xR IDE int Internal optical disc drive:
The official marketing text of Plextor Combo 12xDVD+10xRW20xW40xR IDE int Internal optical disc drive as supplied by the manufacturer
The PlexCombo 20/10/40-12A comes in an internal version with a Tray load mechanism.
The Retail package contains: PlexCombo 20/10/40-12A ,1 blank CD-R disk, 1 blank CD-R/W disk, CD-Recording software Nero + InCD (OEM version), DVD Play software: PowerDVD (OEM version), Plextor Utility software (PlexTools), manual in 16 languages, mounting screws, E-IDE (ATAPI) cable, audio cable.


The PlexCombo 20/10/40-12A is supported by a unique two-year on-site collect and return guarantee by Plextor, by which any inconveniences resulting from a defect are reduced to a minimum. The firmware is stored in FlashROM which makes it possible to quickly and easily upgrade to the latest version. CD TEXT is also completely supported.

With the PlexCombo 20/10/40-12A, the user has a perfect all-in-one product for backup, duplication and all multimedia applications. CD's can be written, rewritten and read on a single unit, and at the highest possible speed.
Short summary description Plextor Combo 12xDVD+10xRW20xW40xR IDE int Internal optical disc drive:
This short summary of the Plextor Combo 12xDVD+10xRW20xW40xR IDE int Internal optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Plextor Combo 12xDVD+10xRW20xW40xR IDE int, 2 MB, 20x, 10x, 40x, 150 ms, 100 ms
Long summary description Plextor Combo 12xDVD+10xRW20xW40xR IDE int Internal optical disc drive :

Plextor Combo 12xDVD+10xRW20xW40xR IDE int. Drive device, buffer size: 2 MB. CD write speed: 20x, CD rewrite speed: 10x. CD read speed: 40x. DVD drive average random access time: 150 ms, Access time: 100 ms. Dimensions (WxDxH): 146 x 41.3 x 192 mm

This is an auto-generated long summary of Plextor Combo 12xDVD+10xRW20xW40xR IDE int Internal optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
20x
CD rewrite speed
10x
Reading speed
CD read speed *
40x
DVD read speed
12x
Access time
DVD drive average random access time
150 ms
Access time
100 ms
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 41.3 x 192 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23
Testseek has collected 2 expert reviews for Plextor Combo 12xDVD+10xRW20xW40xR IDE int and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%