X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 32xRW52xW52xR USB2 8MB Retail
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PREMIUM-U/T3
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5557
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 2 years
Long product name Plextor CD-RW 32xRW52xW52xR USB2 8MB Retail:
The short editorial description of Plextor CD-RW 32xRW52xW52xR USB2 8MB Retail
CD-RW Premium-U T3 external USB 2.0 52xwrite 32xrewrite 52xread Retail Tray Loading 8MB Buffer

Marketing text Plextor CD-RW 32xRW52xW52xR USB2 8MB Retail

:
The official marketing text of Plextor CD-RW 32xRW52xW52xR USB2 8MB Retail as supplied by the manufacturer
Plextor, one of the leading companies for the development and production of CD-ROM drives, CD-Recorders, CD-ReWriters and media is expanding its range with the PlexWriter Premium-U, which writes CD's at 52-speed, rewrites at 32-speed and reads at 52-speed. The PlexWriter Premium-U is the ideal instrument for both professional and private users who want to copy CD's, archive large files, or create multimedia productions.

The Retail package contains: PlexWriter Premium-U, 1 blank CD-R disc, 1 blank CD-R/W disc, CD-Recording software Nero + InCD (OEM version), Plextor Utility software (PlexTools Professional), manual in 16 languages, 1 USB cable, 1 power cable.

The firmware is stored in FlashROM which makes it possible to quickly and easily upgrade to the latest version. CD TEXT is also completely supported.

With the PlexWriter Premium-U, the user has a perfect all-in-one product for backup, duplication and all multimedia applications. CD's can be written, rewritten and read on a single unit, and at the highest possible speed.
Short summary description Plextor CD-RW 32xRW52xW52xR USB2 8MB Retail:
This short summary of the Plextor CD-RW 32xRW52xW52xR USB2 8MB Retail data-sheet is auto-generated and uses the product title and the first six key specs.
Plextor CD-RW 32xRW52xW52xR USB2 8MB Retail, 169 x 58 x 247.5 mm
Long summary description Plextor CD-RW 32xRW52xW52xR USB2 8MB Retail:
This is an auto-generated long summary of Plextor CD-RW 32xRW52xW52xR USB2 8MB Retail based on the first three specs of the first five spec groups.
Plextor CD-RW 32xRW52xW52xR USB2 8MB Retail. Drive device, buffer size: 8 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 65 ms. Dimensions (WxDxH): 169 x 58 x 247.5 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Writing speed
CD write speed*
52x
CD rewrite speed
32x
Reading speed
CD read speed *
52x
Access time
Access time
65 ms
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
169 x 58 x 247.5 mm