location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS540 Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
84693-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711811943843 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY CS540 Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office/Call center Ear-hook, Head-band, In-ear, Neck-band Headset
  • - Wireless 100 m
  • - Intraaural
  • - Microphone type: Boom
Long product name POLY CS540 Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center :
The long product name of POLY CS540 Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CS540 wireless headset
More>>>
POLY CS540 Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center:
The official description of POLY CS540 Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Another CS family headed for the bestseller list

Plantronics legendary CS family is setting a new wireless standard for desk phone communication with the CS500™ Series, which features the lightest DECT™ headset on the market, a new streamlined design and improved performance. Go mobile and multi-task up to 350 feet (100 meters) from your desk with answer, end and mute controls at your fingertips. And no matter what your preference, with three wearing choices there’s one to match your personal style. Enjoy the sleek contemporary design of the new system, premium wideband audio quality and wireless mobility, all with the same reliability for hands-free productivity that has made the CS family a best seller for nearly a decade. With the new CS500 Series we are raising the bar once again for desk phone headset systems.

Superior Call Management

- Gain mobility - multitask, hands-free up to 350 feet (100 meters)
- One-touch call answer/end, vol +/-, mute and flash controls
- Energy efficient adaptive power system optimizes for range and talk time
- Conference in up to three additional CS500 or Savi headsets for enhanced collaboration
- New headsets can subscribe to a base by simply docking the headset
- Use with Electronic Hookswitch Cable or Handset Lifter to remotely answer/end calls

Short summary description POLY CS540 Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center:
This short summary of the POLY CS540 Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS540, Wireless, Office/Call center, Headset

Long summary description POLY CS540 Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center:
This is an auto-generated long summary of POLY CS540 Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center based on the first three specs of the first five spec groups.

POLY CS540. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 100 m

Performance
Product type *
Headset
Wearing style *
Ear-hook, Head-band, In-ear, Neck-band
Recommended usage *
Office/Call center
Headset type
Monaural
Volume control
Digital
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
100 m
Headphones
Ear coupling *
Intraaural
Acoustic system
Open
Microphone
Microphone type *
Boom
Microphone mute
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-08-30 06:45:50
Uk has collected 1 expert review for POLY CS540 Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)