location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY C315-M Headset Wired Head-band Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C315-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
204440-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0017229149687 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY C315-M Headset Wired Head-band Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Circumaural
  • - Microphone type: Boom
Long product name POLY C315-M Headset Wired Head-band Calls/Music Black :
The long product name of POLY C315-M Headset Wired Head-band Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blackwire 315 - 3.5mm/ USB
More>>>
POLY C315-M Headset Wired Head-band Calls/Music Black:
The official description of POLY C315-M Headset Wired Head-band Calls/Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior Audio Quality
Offering PC wideband, noise-canceling microphone and hi-fi stereo sound (C325), the Blackwire 315/325 headsets provide a truly outstanding audio experience – making them ideal for voice, music and multi-media. The Dynamic EQ feature optimizes your voice quality when on calls and automatically adjusts the EQ settings when you're listening to music or multi-media.

Comfort & Portability
Enjoy the freedom of a secure fit. A lightweight metal headband offers durability and a custom, comfortable fit. Leatherette ear cushions fold flat for easy portability with included carrying case.

Dual Connectivity
The Blackwire 315/325 headsets connect to your PC and mobile phone – combining the comfort and durability of corded with the freedom and flexibility to connect to your wireless device through a 3.5mm connection. Ideal for knowledge workers who need a solution for managing calls on their PC, mobile phone or tablet. The Blackwire 315/325 headset offers flexibility at an entry-level price point.

Short summary description POLY C315-M Headset Wired Head-band Calls/Music Black:
This short summary of the POLY C315-M Headset Wired Head-band Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY C315-M, Wired, Calls/Music, Headset, Black

Long summary description POLY C315-M Headset Wired Head-band Calls/Music Black:
This is an auto-generated long summary of POLY C315-M Headset Wired Head-band Calls/Music Black based on the first three specs of the first five spec groups.

POLY C315-M. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Brand Image Product code Product Stock Price from
POLY HW301N Headset Wired Office/Call center POLY HW301N Headset Wired Office/Call center
(show image)
78714-02 HW301N 0.00
(excl. VAT)
0 (incl. VAT)
POLY HW291N Headset Wired Office/Call center POLY HW291N Headset Wired Office/Call center
(show image)
78712-02 HW291N 0.00
(excl. VAT)
0 (incl. VAT)
POLY .Audio 355 Headset Wired Head-band Office/Call center Black POLY .Audio 355 Headset Wired Head-band Office/Call center Black
(show image)
79730-05 .Audio 355 0.00
(excl. VAT)
0 (incl. VAT)
POLY S12 Headset Wired Head-band Office/Call center Grey POLY S12 Headset Wired Head-band Office/Call center Grey
(show image)
36784-01 S12 0.00
(excl. VAT)
0 (incl. VAT)
POLY Audio™ 310 Headset Wired Office/Call center POLY Audio™ 310 Headset Wired Office/Call center
(show image)
39602-01 Audio™ 310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)