X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Stand 48W PMPO f 170S2-180P2B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VG3P31
Category :
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. \
\
\
\
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm\'s length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
flat panel desk mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13362
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Philips Multimedia Stand 48W PMPO f 170S2-180P2B:
The short editorial description of Philips Multimedia Stand 48W PMPO f 170S2-180P2B
Multimedia Stand 48W PMPO f 170S2-180P2B

Marketing text Philips Multimedia Stand 48W PMPO f 170S2-180P2B

:
The official marketing text of Philips Multimedia Stand 48W PMPO f 170S2-180P2B as supplied by the manufacturer
Whether in homes, factories, offices, airports, or on the street, it's hard to imagine a place where Philips is absent. Some of its products are tucked away inside, like integrated circuits or CD drives. Some of them are undergoing dramatic changes in their dimensions - think of the flat screen TV, which can hang on the wall. What Philips wants is to make your life and work easier - and more fun!Philips offers this Multimedia Base, featuring built-in front-firing 48W PMPO stereo speakers (2x2 W RMS). The base provides both portrait and landscape display modes and allows tilt/swivel and linear height adjustments for best viewing position.
Short summary description Philips Multimedia Stand 48W PMPO f 170S2-180P2B:
This short summary of the Philips Multimedia Stand 48W PMPO f 170S2-180P2B data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Multimedia Stand 48W PMPO f 170S2-180P2B
Long summary description Philips Multimedia Stand 48W PMPO f 170S2-180P2B:
This is an auto-generated long summary of Philips Multimedia Stand 48W PMPO f 170S2-180P2B based on the first three specs of the first five spec groups.
Philips Multimedia Stand 48W PMPO f 170S2-180P2B
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs
Brand
Image
Product code
Product
Stock
Price from
Philips MULTIMEDIA ERGO PIVOT BASE
Philips MULTIMEDIA ERGO PIVOT BASE
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
VG3P31/00
 — 
Philips 48W PMPO Multimedia- en inhoogte verstelbare voet zwarte uitvoering vo
Philips 48W PMPO Multimedia- en inhoogte verstelbare voet zwarte uitvoering vo
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
VG3P32/00
 —