location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Screen cleaner SVC1116G/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Screen cleaner SVC1116G/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVC1116G/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581564537
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Philips SVC1116G/10 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Screen cleaner SVC1116G/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD/ LED/ Plasma
Warranty:
Long product name Philips Screen cleaner SVC1116G/10 :
The long product name of Philips Screen cleaner SVC1116G/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Screen cleaner 200 ml
More>>>
Philips Screen cleaner SVC1116G/10:
The official description of Philips Screen cleaner SVC1116G/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this safe and effective eco-friendly cleaning fluid with its special microfibre cloth to remove dust, dirt and fingerprints from your flat TV and computer screens. Its antistatic formula will help to repel dust.

Short summary description Philips Screen cleaner SVC1116G/10:
This short summary of the Philips Screen cleaner SVC1116G/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Screen cleaner SVC1116G/10, Equipment cleansing liquid, LCD/TFT/Plasma, 130 mm, 51 mm, 223 mm, 200 ml

Long summary description Philips Screen cleaner SVC1116G/10:
This is an auto-generated long summary of Philips Screen cleaner SVC1116G/10 based on the first three specs of the first five spec groups.

Philips Screen cleaner SVC1116G/10. Product type: Equipment cleansing liquid, Proper use: LCD/TFT/Plasma. Package width: 130 mm, Package depth: 51 mm, Package height: 223 mm. Contents: 200 ml

Lint-free microfiber cloth

Safely and thoroughly clean your screen with this lint-free microfiber cloth, designed to eliminate dust, dirt and fingerprints without leaving anything behind.

Drip-free formula

This drip-free formula is easily sprayed on the screen, then wiped off. It is completely drip-free to keep your equipment safe and dry.

Reusable, washable cloth

This reusable microfiber cloth may be washed gently in soap and water, then air dryed. You may use it over and over again.

Streak-free cleaning fluid

Enjoy a spotless screen with this streak-free cleaning fluid, specially formulated not to leave any kind of residue on your screen.

Antistatic formula

The antistatic formula of this cleaning fluid helps to repel dust and dirt from your screen.

Eco-friendly formula

The eco-friendly formula of this cleaning fluid allows you to safely and efficiently clean your screen while protecting the environment.

Features
Proper use
LCD/TFT/Plasma
Product type *
Equipment cleansing liquid
Packaging data
Package width
130 mm
Packaging data
Package depth
51 mm
Package height
223 mm
Other features
Contents
200 ml