location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Screen cleaner SVC1110/17

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Screen cleaner SVC1110/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVC1110/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585197459 show
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Screen cleaner SVC1110/17
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD/ LED/ Plasma
  • - Wipes
Long product name Philips Screen cleaner SVC1110/17 :
The long product name of Philips Screen cleaner SVC1110/17. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Screen cleaner, LCD/LED/Plasma
More>>>
Philips Screen cleaner SVC1110/17:
The official description of Philips Screen cleaner SVC1110/17 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pre-moistened wipes
These wipes have been pre-moistened with a special solution to safely clean device screens. You just wipe away dirt, smudges and fingerprints.

Anti-static construction
Anti-static construction offers the ideal solution for removing dust from your monitors, TVs and surfaces.

Travel pack
Thanks to its resealable foiled bag, you can carry these wipes everywhere with you.

Short summary description Philips Screen cleaner SVC1110/17:
This short summary of the Philips Screen cleaner SVC1110/17 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Screen cleaner SVC1110/17, 10.9 cm (4.3"), 1.52 cm (0.6"), 19.8 cm (7.8"), 1 pc(s), Dummy, 20 pc(s)

Long summary description Philips Screen cleaner SVC1110/17:
This is an auto-generated long summary of Philips Screen cleaner SVC1110/17 based on the first three specs of the first five spec groups.

Philips Screen cleaner SVC1110/17. Width (imperial): 10.9 cm (4.3"), Depth (imperial): 1.52 cm (0.6"), Height (imperial): 19.8 cm (7.8"). Number of products included: 1 pc(s). Package type: Dummy. Quantity per box: 20 pc(s), Media types supported: LCD/LED/Plasma. Gross weight (outer carton): 1.78 kg (3.94 lbs), Gross weight (imperial): 0.0848 kg (0.187 lbs), Net weight (outer carton): 1.09 kg (2.4 lbs)

Anti-static construction

Anti-static construction offers the ideal solution for removing dust from your monitors, TVs and surfaces.

Pre-moistened wipes

These wipes have been pre-moistened with a special solution to safely clean device screens. You just wipe away dirt, smudges and fingerprints.

Travel pack

Thanks to its resealable foiled bag, you can carry these wipes everywhere with you.

Weight & dimensions
Gross weight (outer carton)
1.78 kg (3.94 lbs)
Gross weight (imperial)
0.0848 kg (0.187 lbs)
Net weight (outer carton)
1.09 kg (2.4 lbs)
Tare weight outer carton (imperial)
0.695 kg (1.53 lbs)
Tare weight (imperial)
0.108 kg (0.237 lbs)
Inner carton dimensions (W x D x H)
3 x 4.7 x 8.4 mm
Width (imperial)
10.9 cm (4.3")
Depth (imperial)
1.52 cm (0.6")
Height (imperial)
19.8 cm (7.8")
Packaging content
Number of products included
1 pc(s)
Packaging data
Package type
Dummy
Technical details
Box depth (imperial)
11.9 cm (4.7")
Technical details
Box height (imperial)
21.3 cm (8.4")
Box width (imperial)
7.62 cm (3")
Height outer carton (imperial)
23.9 cm (9.4")
Length outer carton (imperial)
25.9 cm (10.2")
Width outer carton (imperial)
17.3 cm (6.8")
Other features
Quantity per box
20 pc(s)
Box contents
Cleaning wipes, 20ct.
Media types supported
LCD/LED/Plasma
Quantity inner carton
4 pc(s)
Quantity outer carton
16 pc(s)
Type of shelf-placement
Dummy
UPC
6 09585 19745 9
Quantity
1