location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Prestigo Universal remote control SRU8015/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Prestigo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal remote control SRU8015/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRU8015/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895998123
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Prestigo Universal remote control SRU8015/10 :
The long product name of Philips Prestigo Universal remote control SRU8015/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SRU8015/10 Universele afstandsbediening
More>>>
Philips Prestigo Universal remote control SRU8015/10:
The official description of Philips Prestigo Universal remote control SRU8015/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your favourite channels at your fingertips
Browse through your favourite channels using our colour icon-based universal remote! Blending technology and convenience, the Prestigo SRU8015 provides the ideal balance between screen and button control.

Single control solution for most devices and brands
-Control up to 15 devices from a choice of 25.
-Extensive library of channel icons for easy selection.
-Extensive infrared code database for most devices and brands.

Smart intuitive use
-Easy-to-read 2.0" high resolution colour LCD display.
-Activities to control multiple devices with one button press.
-Rotary cursor control for fast menu navigation.
-LCD screen with backlighting for convenience in the dark.

Quick and easy setup
-No manual needed for setup.
-Convenient IR learning from another remote.
-Easily add and label extra functionality.

Short summary description Philips Prestigo Universal remote control SRU8015/10:
This short summary of the Philips Prestigo Universal remote control SRU8015/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Prestigo Universal remote control SRU8015/10, LCD, 10 m, 4 MB, Alkaline, AA, 168 mm

Long summary description Philips Prestigo Universal remote control SRU8015/10:
This is an auto-generated long summary of Philips Prestigo Universal remote control SRU8015/10 based on the first three specs of the first five spec groups.

Philips Prestigo Universal remote control SRU8015/10. Maximum range: 10 m

Display
Display
LCD
Performance
Maximum range *
10 m
Flash memory
4 MB
Transmitting LEDs
2
Battery
Battery technology
Alkaline
Battery type
AA
Number of batteries supported
3
Battery
Auto power off
Yes
Packaging data
Package height
168 mm
Package length
33 cm
Indication
Battery low indication
Yes
Other features
Frequency range
19 - 455 kHz
Learning IR codes
Yes
Package weight
1.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:53:02
Uk has collected 16 expert reviews for Philips Prestigo Universal remote control SRU8015/10 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2019-12-02 20:52:51
Philips Prestigo SRU8015 is a competent universal remote, but it is difficult to set up.
Good Doesnt require a PC, good build quality, easy to set up with recognised devices...
Bad Small buttons, hard to set up macros, difficult to pair with uncommon devices The Final Word Philips Prestigo SRU8015 is a competent universal remote, but it is difficult to set up.
Bottom line Philips Prestigo SRU8015 is a competent universal remote, but it is difficult to set up.
70%
pocket-lint.com
Updated:
2019-12-02 20:52:52
Philips scores full marks for setup and adaptability with the SRU 8015, but isn’t quite as usable as we’d hoped due to the operation and position of the circular control wheel. You get used to this to an extent, but it’s still a pr...
Good Looks great, excellent colour display, wide range of functions, very easy to set up and configure...
Bad Navigational wheel can become a pain during day to day operation; many of the buttons are a bit too close together...
Bottom line A few issues on the design front prevent the otherwise impressive Prestigo from taking top billing...
80%
audioholics.com
Updated:
2019-12-02 20:52:50
Philips is well known for their Pronto line of remote control products, but they also make a rather large lineup of handheld universal remote controls. The new Prestigo line represents Philips foray into the consumer remote realm where PC-based program...
30%
trustedreviews.com
Updated:
2019-12-02 20:52:52
When it comes to all singing, all dancing, universal remote control's Philips' Pronto brand is something of a legend. If you want to control complex setups, with a large icon driven colour screen, then they are connoisseur's choice. However, the downside...
Bottom line It's a little on the large side but the Philips Prestigo SRU 8015 is a fine universal remote control. As it sets out to be, it's easy to set-up and it's better to use then more expensive remotes. The circular wheel to move between devices on the large, cl...
90%