location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Prestigo Universal remote control SRU8008/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Prestigo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal remote control SRU8008/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRU8008/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581405847
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:39:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Prestigo Universal remote control SRU8008/10 :
The long product name of Philips Prestigo Universal remote control SRU8008/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal remote control Prestigo
More>>>
Philips Prestigo Universal remote control SRU8008/10:
The official description of Philips Prestigo Universal remote control SRU8008/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum functionality. Minimum fuss.

Full colour icons for easy navigation and selection. Control up to 8 devices, like TV, DVD(R)-HDD, VCR, Satellite, Tuner, Cable and more.

Single control solution for most devices and brands
- One remote for your TV, VCR, SAT, DVD, Tuner, CD, AMP and Receiver
- Extensive infrared code database for most devices and brands

Smart intuitive use
- Easy-to-read 1.4" colour LCD display
- Rotary cursor control for fast menu navigation
- Activities to control multiple devices with one button press
- LCD screen with backlighting for convenience in the dark

Quick and easy setup
- No manual needed for setup
- Convenient IR learning from another remote
- Easily add and label extra functionality

Short summary description Philips Prestigo Universal remote control SRU8008/10:
This short summary of the Philips Prestigo Universal remote control SRU8008/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Prestigo Universal remote control SRU8008/10, LCD, 3.56 cm (1.4"), 96 x 67 pixels, 10 m, 90°, AA

Long summary description Philips Prestigo Universal remote control SRU8008/10:
This is an auto-generated long summary of Philips Prestigo Universal remote control SRU8008/10 based on the first three specs of the first five spec groups.

Philips Prestigo Universal remote control SRU8008/10. Maximum range: 10 m

Display
Display
LCD
Display diagonal
3.56 cm (1.4")
Display resolution
96 x 67 pixels
Performance
Maximum range *
10 m
Transmission angle
90°
Battery
Battery type
AA
Number of batteries supported
3
Packaging data
Package width
167 mm
Packaging data
Package depth
50 mm
Package height
330 mm
Indication
Battery low indication
Yes
Other features
Carrier frequency range
19 - 455 kHz
Gross weight of outer carton
1.22 kg
Learning IR codes
Yes
Tare weight outer carton
0.92 kg
Package weight
0.535 kg
Logistics data
Master (outer) case width
99 mm
Master (outer) case length
330 mm