location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHC8545/00 headphones/headset Wireless Head-band Music Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHC8545/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHC8545/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895957885 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2022 14:44:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHC8545/00 headphones/headset Wireless Head-band Music Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Music Head-band Headphones
  • - Wireless 100 m
  • - Supraaural 10 - 22000 Hz 100 dB
  • - 1.5V AAA Nickel-Metal Hydride (NiMH)
Long product name Philips SHC8545/00 headphones/headset Wireless Head-band Music Black, Silver :
The long product name of Philips SHC8545/00 headphones/headset Wireless Head-band Music Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless HiFi Headphone
More>>>
Philips SHC8545/00 headphones/headset Wireless Head-band Music Black, Silver:
The official description of Philips SHC8545/00 headphones/headset Wireless Head-band Music Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You'll forget you're wearing them!
- 3 way adjustment for a better fit and bass performance.
- Pre formed ear cushions ensure a comfortable fit.
The perfect wireless listening experience
- The whole ear is covered to optimise sound quality.
- 40mm speaker driver delivers sound without distortion.
Always ready to go
- FM Wireless transmission for freedom of movement.
- Automatic tuning simplifies tuning reception frequency.
- Energising docking station stores and recharges receiver.

Short summary description Philips SHC8545/00 headphones/headset Wireless Head-band Music Black, Silver:
This short summary of the Philips SHC8545/00 headphones/headset Wireless Head-band Music Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHC8545/00, Wireless, 10 - 22000 Hz, Music, Headphones, Black, Silver

Long summary description Philips SHC8545/00 headphones/headset Wireless Head-band Music Black, Silver:
This is an auto-generated long summary of Philips SHC8545/00 headphones/headset Wireless Head-band Music Black, Silver based on the first three specs of the first five spec groups.

Philips SHC8545/00. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: Music. Headphone frequency: 10 - 22000 Hz. Wireless range: 100 m. Product colour: Black, Silver

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product colour *
Black, Silver
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
100 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
10 - 22000 Hz
Headphones
Headphone sensitivity
100 dB
Magnet type
Neodymium
Microphone
Microphone type *
Not available
Battery
Battery type
1.5V AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Number of batteries supported
2
Other features
Modulation
FM
Country Distributor
United Kingdom 1 distributor(s)