location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDV7400K/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585131538 show
Category:
Does not fit in any category
Not Categorized Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:48:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHF/VHF/FM/HDTV
  • - Outdoor
Long product name Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna :
The long product name of Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A great choice for urban/suburban/analog /DTV/HDTV reception
More>>>
Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna:
The official description of Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Receive signals from up to 70 miles away.Tune in channels 2 through 69, plus FM.Maximum range: VHF/70 miles, UHF/40 miles, FM/65 miles. Includes mast and wall mount kit.

Short summary description Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna:
This short summary of the Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna

Long summary description Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna:
This is an auto-generated long summary of Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna based on the first three specs of the first five spec groups.

Philips SDV7400K UHF/VHF/FM/HDTV Outdoor TV antenna

Technical details
Package dimensions (WxDxH)
17.8 x 169 x 18.2 mm
Quantity
1
Gross weight inner carton
9.4 kg
Inner carton dimensions (W x D x H)
356 x 190 x 1690 mm
Net weight inner carton
9.2 kg
Technical details
Packaging net weight
4.3 kg
Packaging tare weight
0.4 kg
Quantity inner carton
2 pc(s)
Tare weight inner carton
0.2 kg
Package weight
4.7 kg
Package tare weight
0.4 g