Long product name Philips Aerial SDV2940/10
:
The long product name of Philips Aerial SDV2940/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Aerial DVB-T/DAB Indoor/outdoor
More>>>
Philips Aerial SDV2940/10:
The official description of Philips Aerial SDV2940/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Receive digital TV and radio
with this 18 dB amplified aerial
This 18 dB amplified aerial offers excellent digital reception. It's compact and easy to install. Suitable for indoor or outdoor installation. Check set top box owner's manual for powering options.
Enjoy more programming choices
- 18 dB amplification for extended reception
- Digital TV optimized UHF panel array
- DAB band III capable
Customize the appearance
- Weatherproof, paintable surface for customization
Easily install anywhere
- Extremely compact design for easy installation
Short summary description Philips Aerial SDV2940/10:
This short summary of the Philips Aerial SDV2940/10 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Aerial SDV2940/10, Grey, UHF
Long summary description Philips Aerial SDV2940/10:
This is an auto-generated long summary of Philips Aerial SDV2940/10 based on the first three specs of the first five spec groups.
Philips Aerial SDV2940/10. Product colour: Grey, Supported radio bands: UHF