location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SBD6000 Speaker Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBD6000 Speaker Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBD6000/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581315665
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SBD6000 Speaker Dock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 6 W
  • - 3 Ω
  • - 100 - 18000 Hz
  • - Apple docking Yes
  • - White
Long product name Philips SBD6000 Speaker Dock :
The long product name of Philips SBD6000 Speaker Dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerful stereo sound stage
More>>>
Philips SBD6000 Speaker Dock:
The official description of Philips SBD6000 Speaker Dock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the powerful and wide sound stage of the SBD6000. The speakers and dock for iPod easily slip into your bag so that you can enjoy your music with friends wherever you are and experience amazing rich bass even at low volume.

Powerful Sound
-Dynamic Bass Boost electronically enhances the low tones
-Built-in speakers featuring XSL Acoustics for dynamic sound
-Extra wide soundstage for 3-dimensional and realistic sound
-Metal speaker grill protects speaker drivers

Take your music with you
-Carrying pouch protects your speakers when not in use
-Cable winding system with detachable cable for neat storage
-Lightweight, portable design for music enjoyment anytime

Always ready to go
-Cable neatly stored when not in use
-Battery or AC power option for music enjoyment anywhere

Short summary description Philips SBD6000 Speaker Dock:
This short summary of the Philips SBD6000 Speaker Dock data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SBD6000 Speaker Dock, 2.0 channels, 6 W, 3 Ω, 100 - 18000 Hz, White, AAA, LR03

Long summary description Philips SBD6000 Speaker Dock:
This is an auto-generated long summary of Philips SBD6000 Speaker Dock based on the first three specs of the first five spec groups.

Philips SBD6000 Speaker Dock. Audio output channels: 2.0 channels, RMS rated power: 6 W, Impedance: 3 Ω. Product colour: White. Battery type: AAA, LR03, Battery life (max): 10 h. Package width: 115 mm, Package height: 225 mm. Master (outer) case width: 282 mm, Master (outer) case length: 752 mm, Master (outer) case height: 263 mm

Audio
Audio output channels *
2.0 channels
RMS rated power *
6 W
Impedance
3 Ω
Frequency range
100 - 18000 Hz
Ports & interfaces
Bluetooth *
No
Performance
Apple docking *
Yes
Apple docking compatibility
Yes
Design
Product colour *
White
Power
Built-in charger *
Yes
Number of batteries supported
6
Battery type
AAA, LR03
Battery life (max)
10 h
Weight & dimensions
Package width
115 mm
Package height
225 mm
Logistics data
Master (outer) case width
282 mm
Master (outer) case length
752 mm
Master (outer) case height
263 mm
Other features
12 NC code
867000026961
12NC outer carton
867000026961
EAN/UPC/GTIN
87 12581 31566 5
Gross weight of outer carton
6.915 kg
Packaging tare weight
0.322 kg
Quantity outer carton
6 pc(s)
Tare weight outer carton
0.880 kg
3.5 mm stereo line cable
Yes
Package weight
0.875 kg
AC (power) in
Yes
Master (outer) case GTIN (EAN/UPC)
87 12581 31570 2
Country Distributor
United Kingdom 1 distributor(s)