X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBCHJ080 Earhook Headphones
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBCHJ080/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895804592
Category :
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Jan 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 12 Jul 2016 19:25:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11134
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-01-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Philips SBCHJ080 Earhook Headphones:
The short editorial description of Philips SBCHJ080 Earhook Headphones
Earhook Headphones SBCHJ080

Marketing text Philips SBCHJ080 Earhook Headphones

:
The official marketing text of Philips SBCHJ080 Earhook Headphones as supplied by the manufacturer
Lightweight just got tougher. A radical new design aimed at athletes and audiophiles, Skylon Flight all metal headphones are small, lightweight and 3 way adjustable for a world of different size ears.

Innovation for Athletes
A 1.2m long cable that is ideal for outdoor use
15mm speaker driver optimises wearing comfort
3 way adjustment for personalised comfort and stability
Carrying pouch protects your headphone when not in use
Copper cladded aluminium wire improves sound quality for excellent comfort and durability
Lightweight design improves comfort for prolonged use.
Neodymium magnet enhances bass performance and sensitivity
Reinforced cable connection ensures extra durability for use in active sports
Short summary description Philips SBCHJ080 Earhook Headphones:
This short summary of the Philips SBCHJ080 Earhook Headphones data-sheet is auto-generated and uses the product title and the first six key specs.
Philips SBCHJ080 Earhook Headphones, 8 - 24000 Hz, Neodymium, Open, CCAW, Wired, OFC
Long summary description Philips SBCHJ080 Earhook Headphones:
This is an auto-generated long summary of Philips SBCHJ080 Earhook Headphones based on the first three specs of the first five spec groups.
Philips SBCHJ080 Earhook Headphones. Headphone frequency: 8 - 24000 Hz, Headphone sensitivity: 104 dB, Impedance: 16 Ω. Connectivity technology: Wired, Cable type: OFC, Cable length: 1.2 m. Type: dynamic, Connector(s): 3.5 mm stereo, Cable connection: Two-parallel, symmetric
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Headphones
Headphone frequency*
The range of frequencies (low to high sounds) that the headphones can produce.
8 - 24000 Hz
Headphone sensitivity
104 dB
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
16 Ω
Driver unit
1.5 cm
Voice coil type
CCAW
Acoustic system
Open
Magnet type
Type of magnet e.g. neodymium.
Neodymium
Ports & interfaces
Connectivity technology *
Wired
Cable length
How long the cable is.
1.2 m
Cable type
Type of cable e.g. electicity cable, optical cable.
OFC
Other features
Cable connection
Two-parallel, symmetric
Type
Characteristics of the device.
Dynamic
Connector(s)
3.5 mm stereo
Finishing of connector
Chrome plated
Sound type
Dynamic