location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Digital Wireless Headphone Headphones

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Wireless Headphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBCHD1500/00 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Digital Wireless Headphone Headphones
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wireless 50 m
  • - 10 - 24000 Hz 100 dB
Long product name Philips Digital Wireless Headphone Headphones :
The long product name of Philips Digital Wireless Headphone Headphones. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Wireless Headphone
More>>>
Philips Digital Wireless Headphone Headphones:
The official description of Philips Digital Wireless Headphone Headphones as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Truly memorable movies and music draw you in and take over all your senses. Enjoy the ultimate personal audio experience.


The perfect wireless listening experience
Dolby™ Headphone surround sound optimised for headphones
Digital signal processing for clear sound and pure silence
Dynamic Bit Allocation allows you to hear more detail
Adjust the audio reproduction to suit your personal taste

Always ready to go
Automatic Audio Signal Routing eliminates cable swapping
Automatic Out of Range warns if you're getting too far away
Digital Wireless Transmission for the highest quality audio
Double PLL ensures stable transmission and reception link
Intelligent User Interface shows all available options

Short summary description Philips Digital Wireless Headphone Headphones:
This short summary of the Philips Digital Wireless Headphone Headphones data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Digital Wireless Headphone, Wireless, 10 - 24000 Hz, Headphones

Long summary description Philips Digital Wireless Headphone Headphones:
This is an auto-generated long summary of Philips Digital Wireless Headphone Headphones based on the first three specs of the first five spec groups.

Philips Digital Wireless Headphone. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 10 - 24000 Hz. Wireless range: 50 m

Performance
Product type *
Headphones
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
50 m
Headphones
Headphone frequency
10 - 24000 Hz
Headphone sensitivity
100 dB
Magnet type
Neodymium
Driver unit
5 cm
Other features
Type
Closed
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:43:16
Uk has collected 2 expert reviews for Philips Digital Wireless Headphone Headphones and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2019-12-02 19:43:16
There are no obvious flaws with Philips HD1500s: the luxury headset is the most sophisticated pair of cans weve seen.At £350, the wireless HD1500s needs to be some kit to be worthy of the outlay. And they are. The semi closed-back headphones can rece...
Good Excellent connectivity...
Bad None that we could find...
Bottom line There are no obvious flaws with Philips HD1500s: the luxury headset is the most sophisticated pair of cans weve seen.At £350, the wireless HD1500s needs to be some kit to be worthy of the outlay. And they are. The semi closed-back headphones can rece...
90%
avguide.com
Updated:
2019-12-02 19:43:16
Dolby Labs has been busy the past several years creating technologies to help bring the sonic richness of surround sound to home-theater enthusiasts. For the growing number of these enthusiasts who want to transform their stereo CD library into surro...
Bottom line An added benefit of this headphone technology is that you older enthusiasts who may have stood too close to the speakers at live concerts “back in the day” may be able to rediscover some of the sonic subtleties of music that are no longer the...
0%