location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SBCHC8440/00 headphones/headset Wireless Head-band Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBCHC8440/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBCHC8440/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895807067 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:58:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SBCHC8440/00 headphones/headset Wireless Head-band Music Black :
The long product name of Philips SBCHC8440/00 headphones/headset Wireless Head-band Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Hi-Fi Headphones
More>>>
Philips SBCHC8440/00 headphones/headset Wireless Head-band Music Black:
The official description of Philips SBCHC8440/00 headphones/headset Wireless Head-band Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Just imagine it, no hassles with cables, and the freedom to move around and enjoy your music with a quality FM wireless stereo headphone.

You'll forget you're wearing them!
3 way adjustment for a better fit and bass performance
Lightweight design improves comfort for prolonged use.

The perfect wireless listening experience
ALC helps prevent audible distortion of input signals
32mm speaker driver delivers high performance sound

Always ready to go
FM Wireless transmission for freedom of movement
Choose from 2 channels to minimize interference
Reduces costs by using rechargeable batteries

Short summary description Philips SBCHC8440/00 headphones/headset Wireless Head-band Music Black:
This short summary of the Philips SBCHC8440/00 headphones/headset Wireless Head-band Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SBCHC8440/00, Wireless, 10 - 20000 Hz, Music, Headphones, Black

Long summary description Philips SBCHC8440/00 headphones/headset Wireless Head-band Music Black:
This is an auto-generated long summary of Philips SBCHC8440/00 headphones/headset Wireless Head-band Music Black based on the first three specs of the first five spec groups.

Philips SBCHC8440/00. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: Music. Headphone frequency: 10 - 20000 Hz. Wireless range: 100 m. Product colour: Black

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
100 m
Headphones
Ear coupling *
Circumaural
Headphone frequency
10 - 20000 Hz
Headphone sensitivity
100 dB
Magnet type
Neodymium
Headphones
Driver unit
3.2 cm
Microphone
Microphone type *
Not available
Battery
Battery technology
Nickel-Metal Hydride (NiMH)
Continuous audio playback time
15 h
Other features
Power requirements
AC/DC adapter: 12V/200mA
Type
Closed
Channels quantity
2 channels
Modulation
FM
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:48:04
Uk has collected 1 expert review for Philips SBCHC8440/00 headphones/headset Wireless Head-band Music Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Country Distributor
United Kingdom 1 distributor(s)