X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor accessory
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB3G20/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895796446
Category :
Accessories for flat panel TVs and monitors such as stands and desk mounts.
flat panel accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Jul 2016 03:45:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9898
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Philips monitor accessory:
The short editorial description of Philips monitor accessory
Bye bye eye strain and body stress!.

Marketing text Philips monitor accessory

:
The official marketing text of Philips monitor accessory as supplied by the manufacturer
Super Ergo Base provides your LCD monitor with full ergonomic functions. It delivers the most comfortable experience to your eyes and your body, limiting the physical effects of long hours working in front of your monitor.
- Maximum comfort for maximum productivity
Short summary description Philips monitor accessory:
This short summary of the Philips monitor accessory data-sheet is auto-generated and uses the product title and the first six key specs.
Philips monitor accessory
Long summary description Philips monitor accessory:
This is an auto-generated long summary of Philips monitor accessory based on the first three specs of the first five spec groups.
Philips monitor accessory
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Deskbased accessories description
Scharnier: 90°, Draaivoet: +/- 65°, Kantelfunctie: -5 °C - 25 °C