location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP3 video player SA1VBE04K/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 video player SA1VBE04K/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA1VBE04K/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581471149
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips SA1VBE04K/02 user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear MP3 video player SA1VBE04K/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ViBE
  • - 4 GB*
Long product name Philips GoGear MP3 video player SA1VBE04K/02 :
The long product name of Philips GoGear MP3 video player SA1VBE04K/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViBE 4 Go
More>>>
Philips GoGear MP3 video player SA1VBE04K/02:
The official description of Philips GoGear MP3 video player SA1VBE04K/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your music and video clips on the move
Small size, big entertainment

Philips GoGear ViBE Portable AV Player packs big entertainment
in a superbly small design. Its 1.5” full color display shows off album art and folder view ensures easy file navigation and organization.

Your music and videos on the go – everyday
- FM radio with RDS and 20 presets for more music options
- Playback MP3, WMA or DRM music from subscription services

Ready to wear, ready to go
- 1.5" Full color display for easy navigation and album art
- Up to 25-hour music or 4-hour video playback
- Small and wearable for ultimate portability
- Voice recording to take notes or record anything, anytime

Easy and intuitive experience
- Direct charging from PC via USB
- Folder view to organize and view media files like on your PC
- Easy video downloads from the Internet to your GoGear
- Easy and intuitive user interface with album art display

Short summary description Philips GoGear MP3 video player SA1VBE04K/02:
This short summary of the Philips GoGear MP3 video player SA1VBE04K/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP3 video player SA1VBE04K/02, 4 GB, LCD, FM radio, 34 g, Black

Long summary description Philips GoGear MP3 video player SA1VBE04K/02:
This is an auto-generated long summary of Philips GoGear MP3 video player SA1VBE04K/02 based on the first three specs of the first five spec groups.

Philips GoGear MP3 video player SA1VBE04K/02. Total storage capacity: 4 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 25 h. Weight: 34 g. Product colour: Black

Design
Product colour *
Black
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Display
Display *
LCD
Display diagonal
3.81 cm (1.5")
Display resolution
128 x 128 pixels
Backlight
Yes
Display number of lines
5 lines
File formats
Audio formats supported *
MP3, WMA
Image formats supported
BMP
Headphones
Headphone connectivity *
3.5 mm
Audio
Signal-to-Noise Ratio (SNR)
84 dB
Total Harmonic Distortion (THD)
0.05%
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
WMA sample rates
8, 11.025 16, 22.050 32, 44.1, 48
Frequency range
20 - 18000 Hz
Equalizer
Yes
Radio
FM radio *
Yes
Radio
Preset stations quantity
20
Record modes
Voice recording *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Camera
Frame rate
20 fps
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
290 mAh
Continuous video playback time
4 h
Continuous audio playback time *
25 h
Weight & dimensions
Weight
34 g
Depth
42 mm
Height
11.6 mm
Width
66 mm
Packaging content
User guide
Yes
Other features
Dimensions (WxDxH)
66 x 42 x 11.6 mm
Compatible operating systems
Windows XP Windows Vista
USB powered
Yes
Slideshow
Yes
Brand Image Product code Product Stock Price from
Philips ACT211 MP3 Player Nike Sports 0.128 GB Philips ACT211 MP3 Player Nike Sports 0.128 GB
(show image)
ACT211/00C ACT211 MP3 Player Nike Sports
Country Distributor
United Kingdom 1 distributor(s)