location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 5000 S5550/10 men's shaver Rotation shaver Trimmer Black, Green, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5550/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5550/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103819674 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips S5550/10 user manual (37.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips SHAVER Series 5000 S5550/10 men's shaver Rotation shaver Trimmer Black, Green, Silver :
The long product name of Philips SHAVER Series 5000 S5550/10 men's shaver Rotation shaver Trimmer Black, Green, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shaver series 5000, 100-240 V, 0.1 W / 9 W, Lithium-ion, 50 min / 1 h
More>>>
Philips SHAVER Series 5000 S5550/10 men's shaver Rotation shaver Trimmer Black, Green, Silver:
The official description of Philips SHAVER Series 5000 S5550/10 men's shaver Rotation shaver Trimmer Black, Green, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shaver Series 5000 adds speed to your morning routine with a fast, MultiPrecision Blade System and fully washable heads.

A comfortable and close end result
- Rounded profile of heads designed to protect skin
- Get a comfortable dry or refreshing wet shave with Aquatec
- Blades raise then cut long and short hairs for a fast shave
- Heads flex in 5 directions for a fast close shave

A comfortable shave
- Shave through dense parts of beard with 20% more power

Easy to use
- 50 minutes of cordless shaving
- 1-hour charging time
- 3-level battery and travel lock Indicators
- Shaver can be rinsed clean under the tap

Get the most out of your shaver
- Click-on trimmer for perfect mustache and sideburn trimming
- Keep your shaver like new with SmartClean.

Short summary description Philips SHAVER Series 5000 S5550/10 men's shaver Rotation shaver Trimmer Black, Green, Silver:
This short summary of the Philips SHAVER Series 5000 S5550/10 men's shaver Rotation shaver Trimmer Black, Green, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 5000 S5550/10, Rotation shaver, Black, Green, Silver, MultiPrecision Blade System, Super Lift & Cut Action, Skin Protection System, AquaTec Wet & Dry, LED, 3 level battery indicator, Battery low indicator, Charging indicator, Cleaning indicator, Replace...

Long summary description Philips SHAVER Series 5000 S5550/10 men's shaver Rotation shaver Trimmer Black, Green, Silver:
This is an auto-generated long summary of Philips SHAVER Series 5000 S5550/10 men's shaver Rotation shaver Trimmer Black, Green, Silver based on the first three specs of the first five spec groups.

Philips SHAVER Series 5000 S5550/10. Shaver system: Rotation shaver, Product colour: Black, Green, Silver, Shaving system technologies: MultiPrecision Blade System, Super Lift & Cut Action. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Package type: Box. Quantity per pack: 1 pc(s). Operation: Cordless use, Unplug before use, Runtime: 50 min, Accessories included: SmartClean: Cleans, Charges, Lubricates, Cleaning cartridge (included); SmartClick: Precision...

Features
Shaver system *
Rotation shaver
Shaving system technologies
MultiPrecision Blade System, Super Lift & Cut Action
Trimmer *
Yes
Product colour *
Black, Green, Silver
Built-in display
Yes
Precision trimmer
Yes
Washable *
Yes
Wet & Dry
Yes
Contour following
Yes
Skin comfort
Skin Protection System, AquaTec Wet & Dry
Number of shaver heads/blades *
3
Turbo mode
Yes
Display type
LED
Display
3 level battery indicator, Battery low indicator, Charging indicator, Cleaning indicator, Replace shaving heads indicator, Travel lock indicator
Shaving head replacement(s) model
Replace every 2 yrs with SH50
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Charging indicator
Yes
Indication
Travel lock indicator
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time
50 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Power consumption (max)
9 W
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Other features
Cleaning
Fully washable
Operation
Cordless use, Unplug before use
Runtime
50 min
Handle(s)
Yes
Accessories included
SmartClean: Cleans, Charges, Lubricates, Cleaning cartridge (included); SmartClick: Precision trimmer
Aquatec wet & dry
Yes
Handle(s) features
Ergonomic
Technical details
SmartClean
Yes
SmartClick
Yes