Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 7000 SensoTouch RQ1151/16 Trimmer Grey men's shaver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 7000 SensoTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RQ1151/16
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ1151/16 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710103599586 show
Category
Electric razor used by men to remove facial and body hair.
men's shavers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 105383
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 18 Oct 2017 12:27:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SHAVER Series 7000 SensoTouch RQ1151/16 Trimmer Grey men's shaver :
The short editorial description of Philips SHAVER Series 7000 SensoTouch RQ1151/16 Trimmer Grey men's shaver

SensoTouch wet and dry electric shaver
More>>>

Philips SHAVER Series 7000 SensoTouch RQ1151/16 Trimmer Grey men's shaver:
The official marketing text of Philips SHAVER Series 7000 SensoTouch RQ1151/16 Trimmer Grey men's shaver as supplied by the manufacturer
Philips SensoTouch - Soft touch, smooth shave
The new Philips SensoTouch RQ1151 electric shaver gives a soft touch for a smooth shave. The GyroFlex 2D system adjusts easily to the curves of your face and shaves even the shortest stubble with its DualPrecision heads.

A shaver which adjusts to the curves of your face
- GyroFlex 2D system adjusts easily to the curve

Close and comfortable shave
- DualPrecision shaves even the shortest stubble
- SensoTouch Shavers with Super Lift&Cut Action

An electric shaver which takes care of your skin
- Aquatec seal for comfortable dry & refreshing wet shaves
- Smooth, low-friction SkinGlide to minimize irritation

Shave with perfect control and precision
- Precision trimmer for perfect moustache, sideburn trimming
Short summary description Philips SHAVER Series 7000 SensoTouch RQ1151/16 Trimmer Grey men's shaver:
This short summary of the Philips SHAVER Series 7000 SensoTouch RQ1151/16 Trimmer Grey men's shaver data-sheet is auto-generated and uses the product title and the first six key specs.
Philips SHAVER Series 7000 SensoTouch RQ1151/16, Super Lift & Cut, Grey, Battery, Lithium-Ion (Li-Ion), 1 h, 5.4 W
Long summary description Philips SHAVER Series 7000 SensoTouch RQ1151/16 Trimmer Grey men's shaver :

Philips RQ1151/16, SHAVER Series 7000 SensoTouch. Shaving system technologies: Super Lift & Cut. Colour of product: Grey. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Connectivity technology: Wireless, Cordless operation: 45 min, Warranty: 2 year(s)

This is an auto-generated long summary of Philips SHAVER Series 7000 SensoTouch RQ1151/16 Trimmer Grey men's shaver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Trimmer *
A device for cutting facial hair/head hair in order to make it neater.
Yes
Number of shaver heads/blades *
3
Shaving system technologies
Super Lift & Cut
Precision cutting system
Yes
Precision trimmer
Hand-held device used to trim hair precisely e.g. nasal hair.
Yes
Smooth shaving heads
Yes
Wet & Dry
Shavers that can be used when the skin is wet e.g. in the shower and when the skin is dry.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Washable *
The product can be washed in the washing machine without being damaged.
Yes
Travel lock
Yes
Indication
Battery low indication
Yes
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery
Rechargeable
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Charging time
The amount of time needed to charge the product.
1 h
Quick charge
Yes
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
5.4 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.15 W
Shaving time
14 day(s)
Packaging content
Base station
Yes
Cleaning brush
Yes
Protection cap
Yes
Other features
Connectivity technology
Wireless
Cordless operation
45 min
Anti-slip grip
Yes
Travel pouch
Yes
Warranty
2 year(s)
Country Distributor
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
X