location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips arcitec RQ1095/21 men's shaver Trimmer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
arcitec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RQ1095/21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ1095/21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103317364 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips arcitec RQ1095/21 men's shaver Trimmer :
The long product name of Philips arcitec RQ1095/21 men's shaver Trimmer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Electric shaver with Flex and Pivot Action, LED display
More>>>
Philips arcitec RQ1095/21 men's shaver Trimmer:
The official description of Philips arcitec RQ1095/21 men's shaver Trimmer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For men who only want the very best, arcitec combines Flex and Pivot Action with the Triple-track shaving heads for a perfectly close shave, even on the neck.

Perfectly close, even on the neck
- Flex and Pivot Action follows every curve

A fast and close shave
- Triple-Track shaving heads with 50% more shaving surface

Comfortably close
- Super Lift & Cut technology

Shaves even the shortest stubble
- Precision Cutting System

Perfect moustache and sideburn trimming
- Precision tube trimmer

Short summary description Philips arcitec RQ1095/21 men's shaver Trimmer:
This short summary of the Philips arcitec RQ1095/21 men's shaver Trimmer data-sheet is auto-generated and uses the product title and the first six key specs.

Philips arcitec RQ1095/21, Super Lift & Cut, 1 h, 21 day(s)

Long summary description Philips arcitec RQ1095/21 men's shaver Trimmer:
This is an auto-generated long summary of Philips arcitec RQ1095/21 men's shaver Trimmer based on the first three specs of the first five spec groups.

Philips arcitec RQ1095/21. Shaving system technologies: Super Lift & Cut. Charging time: 1 h, Shaving time: 21 day(s)

Features
Shaving system technologies
Super Lift & Cut
Trimmer *
Yes
Jet Clean system
Yes
Precision cutting system
Yes
Precision trimmer
Yes
Travel lock
Yes
Pivoting shaving unit
Yes
Washable *
Yes
Number of shaver heads/blades *
3
Indication
Cleaning indicator
Yes
Indication
Replace shaving heads indicator
Yes
Charging indicator
Yes
Power
Rechargeable
Yes
Charging time
1 h
Fast charging
Yes
Shaving time
21 day(s)
Packaging content
Cleaning brush
Yes
Protection cap
Yes
Other features
Charging base
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 13:00:52
Uk has collected 3 expert reviews for Philips arcitec RQ1095/21 men's shaver Trimmer and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
absolutegadget.com
Updated:
2011-08-21 13:00:52
We were going to have a great big shaver group test, but like a party where you invite loads of people but only a few turn up, just Philips and Braun (well be reviewing soon) could be bothered to send any review kit. So we are going to just do individ...
90%