Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips hair clipper QC5360/32

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
hair clipper QC5360/32
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QC5360/32
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
08710103584513 show
Category
Electric devices used for shaving, cutting or trimming hair or facial hair.
hair trimmers/clippers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Sep 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 123926
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-09-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 20 Oct 2017 04:31:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Philips hair clipper QC5360/32 :
The short editorial description of Philips hair clipper QC5360/32

Hair Clipper, Length settings: 11 (0.5-21mm), Cutter width: 41mm, Ni-MH, Charging time: 8h, Running time: 60min
More>>>

Philips hair clipper QC5360/32:
The official marketing text of Philips hair clipper QC5360/32 as supplied by the manufacturer
Get an even haircut every time with the contour-following comb. The length settings are easy to select and lock into place. There are 11 length settings to choose from, ranging from 0.5mm to 21mm.

Performance
- Superior cutting performance with titanium-coated blades.

Easy to use
- Pop-open head makes it easy to clean.
- 2- year guarantee, worldwide voltage, no oil needed.
- Battery light shows the battery status.
- Up to 60 minutes of cordless power after an 8-hour charge.

Perfect Results
- 11 lock-in length settings from 0.5mm to 21mm.
- Contour-following comb follows every curve of your head.
Short summary description Philips hair clipper QC5360/32:
This short summary of the Philips hair clipper QC5360/32 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips hair clipper QC5360/32, Black, Blue, 2.1 cm, 0.5 mm, 4.1 cm, 60 min, NiMH
Long summary description Philips hair clipper QC5360/32 :

Philips hair clipper QC5360/32. Colour of product: Black, Blue. Maximum hair length: 2.1 cm, Minimum hair length: 0.5 mm, Cutter width: 4.1 cm. Operating time: 60 min, Battery type: NiMH, Charging time: 8 h

This is an auto-generated long summary of Philips hair clipper QC5360/32 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Blue
Performance
Number of length steps *
The number of different lengths that the device can use.
11
Suitable for entire body *
The device can be used over the entire body e.g. to remove leg hair.
No
Self-sharpening stainless steel blades
Yes
Features
Maximum hair length *
2.1 cm
Minimum hair length *
0.5 mm
Cutter width
4.1 cm
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Operating time *
60 min
Battery type *
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NiMH
Charging time
The amount of time needed to charge the product.
8 h
Indication
Battery charging indication
Yes
Packaging content
Cleaning brush
Yes
Oil included
No
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)
Switzerland 1 distributor(s)
X