location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Shaver series 5000 PowerTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dry electric shaver PT919/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT919/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103604867 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Super Lift & Cut Black
  • - Number of shaver heads/blades: 3 Trimmer
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) Battery Charging time: 1 h Fast charging
Warranty: 2 years
Long product name Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16 :
The long product name of Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PT919 - DualPrecision cutting, Super Lift&Cut, 50+ minutes, Li-Ion
More>>>
Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16:
The official description of Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A closer, cleaner shave
The Philips PowerTouch system of the PT919/16 adds power to your morning. Now with more minutes, full washability and proven DualPrecision shaving performance, it ensures that you are always ready to quickly finish your morning routine.

A comfortable and close end result
- Super Lift & Cut system for a comfortably close shave
- DualPrecision cutting shaves even the shortest stubble
- Dynamic contour response adjusts to face and neck curves
- Pop up trimmer perfect for sideburns and moustache

The fastest way through your morning routine
- 50+ minutes of cordless shaving, 1 hour charge
- Washable shaver with QuickRinse system

Short summary description Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16:
This short summary of the Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16, Rotation shaver, Black, Super Lift & Cut, HQ9, 2 year(s), Battery

Long summary description Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16:
This is an auto-generated long summary of Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16 based on the first three specs of the first five spec groups.

Philips Shaver series 5000 PowerTouch dry electric shaver PT919/16. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package width: 140 mm, Package depth: 70 mm, Package height: 224 mm. Quantity per pack: 1 pc(s)

Features
Shaver system *
Rotation shaver
Shaving system technologies
Super Lift & Cut
Trimmer *
Yes
Product colour *
Black
Electronic on/off switch
Yes
Pop-up trimmer
Yes
Precision trimmer
Yes
Washable *
Yes
Waterproof
Yes
Number of shaver heads/blades *
3
LED indicators
Yes
Shaving head replacement(s) model
HQ9
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Replace shaving heads indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1 h
Fast charging
Yes
Fast charging time
3 min
Power consumption (standby)
0.25 W
Power requirements
100 - 240 V
Shaving time
50 min
Power consumption (max)
5.4 W
Packaging data
Package width
140 mm
Package depth
70 mm
Package height
224 mm
Package weight
430 g
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Protection cap
Yes