X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSA220/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA220/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895808750
Category :
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jul 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 32184
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-07-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Short summary description Philips PSA220/00 0.256GB:
This short summary of the Philips PSA220/00 0.256GB data-sheet is auto-generated and uses the product title and the first six key specs.
Philips PSA220/00, Plastic, LCD, CD - ROM drive USB port Windows 98/SE/ME/XP , Musicmatch Jukebox software Philips media player , 71 x 71 x 26.5 mm, Wired
Long summary description Philips PSA220/00 0.256GB:
This is an auto-generated long summary of Philips PSA220/00 0.256GB based on the first three specs of the first five spec groups.
Philips PSA220/00. Housing material: Plastic. Total storage capacity: 0.256 GB. Display: LCD. Minimum RAM: 256 MB, Minimum system requirements: CD - ROM drive USB port Windows 98/SE/ME/XP . Weight: 70 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Housing material
Metal, plastic and other materials used to encase ('house') computer components.
Plastic
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
0.256 GB
Display
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Audio
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
System requirements
Minimum system requirements
CD - ROM drive
USB port
Windows 98/SE/ME/XP
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
70 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Musicmatch Jukebox software
Philips media player
Other features
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
1024 MB
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
71 x 71 x 26.5 mm
Connectivity technology
Wired
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Li-Ion