X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSA110/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA110/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895808729
Category :
An apparatus for receiving radio programmes.
radios
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 May 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Nov 2016 13:35:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 25513
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-05-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Philips PSA110/00 Personal Digital:
The short editorial description of Philips PSA110/00 Personal Digital
Digital FM Radio PSA110

Marketing text Philips PSA110/00 Personal Digital

:
The official marketing text of Philips PSA110/00 Personal Digital as supplied by the manufacturer
Digital Radio. Hear your favourite FM station in the sonic splendour of digital stereo sound. This digital radio is designed with athlete insights and technology innovations.

Key features:
Digital FM tuner with 10 presets
Digitally tunes to stations
Stereo sound
Wearable
Sport armband
10 hours battery life
Skip free audio
Short summary description Philips PSA110/00 Personal Digital:
This short summary of the Philips PSA110/00 Personal Digital data-sheet is auto-generated and uses the product title and the first six key specs.
Philips PSA110/00, Personal, Digital, FM, 87.5 - 108 MHz, 20 - 20000 Hz, LCD
Long summary description Philips PSA110/00 Personal Digital:
This is an auto-generated long summary of Philips PSA110/00 Personal Digital based on the first three specs of the first five spec groups.
Philips PSA110/00. Radio type: Personal, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 2 W, Frequency range: 20 - 20000 Hz, Signal-to-Noise Ratio (SNR): 80 dB. Display type: LCD. Weight: 60 g. Battery life (max): 10 h, Battery type: AAA, LR03
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Radio
Radio type*
What sort of radio the product is, or has, e.g. clock radio, internet radio, portable radio.
Personal
Tuner type*
The type of radio tuner e.g. analog, digital.
Digital
Supported radio bands*
The bands which the radio can receive e.g. FM, MW, LW.
FM
FM band range
The frequencies (usually measured in Hertz) which can be picked up in the FM radio range. The usual frequencies are between 87.5 to 108.0 MHz
87.5 - 108 MHz
Audio
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
2 W
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 20000 Hz
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
80 dB
Display
Display type
Type of display (screen) e.g. LCD.
LCD
Ports & interfaces
Line-out
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
60 g
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
10 h
Number of batteries supported
The number of batteries that can be used with the product.
1
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA, LR03
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
70.5 x 23.8 x 23.8 mm
I/O ports
An interface on a device to which you can connect another device.
Headphone jack(3.5mm)