X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal DVD-ROM 16x IDE Bulk Grey
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCDV5016G
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16738
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 2-years warranty
Long product name Philips Internal DVD-ROM 16x IDE Bulk Grey Internal Grey:
The short editorial description of Philips Internal DVD-ROM 16x IDE Bulk Grey Internal Grey
Internal DVD-ROM 16x IDE Bulk Grey

Marketing text Philips Internal DVD-ROM 16x IDE Bulk Grey Internal Grey

:
The official marketing text of Philips Internal DVD-ROM 16x IDE Bulk Grey Internal Grey as supplied by the manufacturer
CD-ROM / DVD-ROM

- CD-ROM Speed 50x
- DVD-ROM speed 16x
- Up to 40x Audio Extraction
- Available with Mushroom-grey or Carbon-black coloured bezel
Short summary description Philips Internal DVD-ROM 16x IDE Bulk Grey Internal Grey:
This short summary of the Philips Internal DVD-ROM 16x IDE Bulk Grey Internal Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Internal DVD-ROM 16x IDE Bulk Grey, Grey, 20 - 90%, 0 - 50 °C, DC5V± 5% / 12V± 5%, DVD: DVD-ROM Single & Dual layer, DVD-R, DVD+R, DVD-RW, DVD+RW, DVD-Video, DVD-Audio. CD: CD-ROM (XA, 148 x 198 x 42 mm
Long summary description Philips Internal DVD-ROM 16x IDE Bulk Grey Internal Grey:
This is an auto-generated long summary of Philips Internal DVD-ROM 16x IDE Bulk Grey Internal Grey based on the first three specs of the first five spec groups.
Philips Internal DVD-ROM 16x IDE Bulk Grey. Colour of product: Grey. Drive device, buffer size: 0.256 MB. CD read speed: 50x. DVD drive average random access time: 90 ms, Access time: 95 ms. Power requirements: DC5V± 5% / 12V± 5%, Media types supported: DVD: DVD-ROM Single & Dual layer, DVD-R, DVD+R, DVD-RW, DVD+RW, DVD-Video, DVD-Audio. CD: CD-ROM (XA, Dimensions (WxDxH): 148 x 198 x 42 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Colour of product*
The colour e.g. red, blue, green, black, white.
Grey
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
0.256 MB
Reading speed
CD read speed*
50x
DVD read speed
16x
Access time
DVD drive average random access time
90 ms
Access time
95 ms
Operational conditions
Operating relative humidity (H-H)
20 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Other features
Power requirements
DC5V± 5% / 12V± 5%
Media types supported
The types of media which can be used with this product.
DVD: DVD-ROM Single & Dual layer, DVD-R, DVD+R, DVD-RW, DVD+RW, DVD-Video, DVD-Audio. CD: CD-ROM (XA), Photo CD, CD-DA, CD-Text, CD Extra, CD-R, CD-RW, CD-I, Video CD, Mixed mode CD
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 198 x 42 mm
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE,Windows ME,Windows 2000,Windows XP.
Size
Physical dimension.
13.3 cm (5.25")
I/O ports
An interface on a device to which you can connect another device.
ATA-33 40 pin E-IDE
Analogue audio out