X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMS430G Multimedia Speaker 2.1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMS430G/00
Category :
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12872
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Philips MMS430G Multimedia Speaker 2.1:
The short editorial description of Philips MMS430G Multimedia Speaker 2.1
Extreme gaming sound 100W (MPO)

Marketing text Philips MMS430G Multimedia Speaker 2.1

:
The official marketing text of Philips MMS430G Multimedia Speaker 2.1 as supplied by the manufacturer
Designed to enhance your game console experience, the MMS430G features a powerful wooden subwoofer and open-face, low distortion speakers for stunning audio quality throughout the full range of frequencies.
Short summary description Philips MMS430G Multimedia Speaker 2.1:
This short summary of the Philips MMS430G Multimedia Speaker 2.1 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips MMS430G Multimedia Speaker 2.1, Wired, 180 - 20000 Hz, Integrated, 3.5 mm stereo, Plastic, AC Adaptor 18V
Long summary description Philips MMS430G Multimedia Speaker 2.1:
This is an auto-generated long summary of Philips MMS430G Multimedia Speaker 2.1 based on the first three specs of the first five spec groups.
Philips MMS430G Multimedia Speaker 2.1. Peak Music Power Output (PMPO): 100 W, Frequency range: 180 - 20000 Hz. Amplifier output power: Integrated. Connectivity technology: Wired, Connector(s): 3.5 mm stereo, Cord length: 2 m. Speaker power: 50 W, Audio output channels: 2.1, Subwoofer RMS power: 30 W
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Peak Music Power Output (PMPO)
100 W
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
30 W
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
180 - 20000 Hz
Amplifier
Amplifier output power
Integrated W
Ports & interfaces
Connectivity technology*
Wired
Connector(s)
3.5 mm stereo
Cord length
The distance from one end of the cord (cable) to the other.
2 m
Other features
Speaker power
50 W
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Other features
Adaptor plug
Y-Cable included (2 x RCA)
Speakers
Active
Satellite speaker frequency range
180 - 20000 Hz
Audio output channels
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.1
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Power requirements
AC Adaptor 18V
Subwoofer frequency range
The range of frequencies (low-high sounds) produced by a subwoofer, which is a loudspeaker which produced bass sounds (low frequency).
20 - 180 Hz
Sound wires
Fixed Wires
I/O ports
An interface on a device to which you can connect another device.
1 x 3,5 mm stereo
Bass enhancement
Digital Bass Boost
Loudspeaker enhancement
Magnetic Shielded LSB
Additional accessories
2 pairs of speaker grilles
Quick install guide