X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMS260/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMS260/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895819190
Category :
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Apr 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 04 Oct 2016 08:55:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 30806
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-04-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Philips MMS260/00 loudspeaker:
The short editorial description of Philips MMS260/00 loudspeaker
SPEAKER 80W MPO SORROUND SUBWOOFER IT (NMS)

Marketing text Philips MMS260/00 loudspeaker

:
The official marketing text of Philips MMS260/00 loudspeaker as supplied by the manufacturer
Compelling quality surround sound .
The 5.1 channel audio experience .
The MMS260 has 80 watts music power output and dynamic bass boost for rich low tones as well ashigh performance 5.1 channel PC speakers.
Your computer never sounded so good :
Enjoy PC audio with the quality of a home audio system
Over 75 years of audio experience .
Experience true multimedia :
Compatible with music, games, film & Internet audio sources .
5.1 channel sound for Dolby Digital® and EAX® reproduction .
Easy to connect to either a PC or a laptop .
Hear every detail :
Subwoofer for deep bass plus satellites for clear highs .
Digital Dynamic Bass Boost for optimized bass at any volume .
Wooden housing for quality bass reproduction .
Bass reflex speakers deliver a powerful, deeper bass .
Easy to use :
-Labelled and colour coded connectors get you going in minutes .
-Magnetic shielding eliminates computer screen distortion .

Short summary description Philips MMS260/00 loudspeaker:
This short summary of the Philips MMS260/00 loudspeaker data-sheet is auto-generated and uses the product title and the first six key specs.
Philips MMS260/00, 20 - 200 Hz, Wired, 2 x 3.5mm, 221 x 310 x 355 mm, is optimized to reproduce bass frequencies and satellite speakers that are optimsed for mid- and hig
Long summary description Philips MMS260/00 loudspeaker:
This is an auto-generated long summary of Philips MMS260/00 loudspeaker based on the first three specs of the first five spec groups.
Philips MMS260/00. Frequency range: 20 - 200 Hz. Connectivity technology: Wired, Connector(s): 2 x 3.5mm. Weight: 6.34 kg. Speaker power: 80 W, Dimensions (WxDxH): 221 x 310 x 355 mm, Speakers: is optimized to reproduce bass frequencies and satellite speakers that are optimsed for mid- and hig
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 200 Hz
Ports & interfaces
Connectivity technology*
Wired
Connector(s)
2 x 3.5mm
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.34 kg
Other features
Speaker power
80 W
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
221 x 310 x 355 mm
Speakers
is optimized to reproduce bass frequencies and satellite speakers that are optimsed for mid- and high-range frequencies.The result is a system thatpowerfully reproduces the full range of audio frequencies from deep bass to crystal clear high notes with the minimum of distortion