X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPEAKERS 12W RMS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMS231
Category :
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 01:12:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9645
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Short summary description Philips SPEAKERS 12W RMS:
This short summary of the Philips SPEAKERS 12W RMS data-sheet is auto-generated and uses the product title and the first six key specs.
Philips SPEAKERS 12W RMS, 200 - 20000 Hz, Wired, 3.5 mm, 243 x 356 x 247 mm, The wooden sub-woofer and two satellite speakers
Long summary description Philips SPEAKERS 12W RMS:
This is an auto-generated long summary of Philips SPEAKERS 12W RMS based on the first three specs of the first five spec groups.
Philips SPEAKERS 12W RMS. Frequency range: 200 - 20000 Hz. Connectivity technology: Wired, Connector(s): 3.5 mm. Weight: 4.56 kg. Speaker power: 24 W, Dimensions (WxDxH): 243 x 356 x 247 mm, Speakers: The wooden sub-woofer and two satellite speakers
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
200 - 20000 Hz
Ports & interfaces
Connectivity technology*
Wired
Connector(s)
3.5 mm
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.56 kg
Other features
Speaker power
24 W
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
243 x 356 x 247 mm
Speakers
The wooden sub-woofer and two satellite speakers
I/O ports
An interface on a device to which you can connect another device.
2 m