X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.0 3W 2PCS SPEAKER SYSTEM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMS221/00
Category :
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 01:28:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12619
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Philips 2.0 3W 2PCS SPEAKER SYSTEM:
The short editorial description of Philips 2.0 3W 2PCS SPEAKER SYSTEM
2.0 3W 2PCS SPEAKER SYSTEM + HEADPHONE AANSLUITING IN (NMS)

Marketing text Philips 2.0 3W 2PCS SPEAKER SYSTEM

:
The official marketing text of Philips 2.0 3W 2PCS SPEAKER SYSTEM as supplied by the manufacturer
Stereo Multimedia Speaker System
• Desktop PC/Notebook users who want authentic
stereo sound for music, Internet and general PC applications, but at a very
affordable price level.
• Users who don’t want to spend much on a PC sound solution, but who want a
brand name they can trust for quality audio, quality products and good
after-sales support.
• Portable CD/MP3 player users looking for compact speakers to be able to share
their music
• Active 3 Watts RMS stereo speaker system
• Bass reflex system gives class leading bass performance
• Headphone connection
• Magnetically shielded to prevent distortion of the monitor
Short summary description Philips 2.0 3W 2PCS SPEAKER SYSTEM:
This short summary of the Philips 2.0 3W 2PCS SPEAKER SYSTEM data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 2.0 3W 2PCS SPEAKER SYSTEM, Wired, 120 Hz – 20 kHz, 218 x 210 x 110 mm, Headphone 3.5 mm,Microphone Microphone socket, USB USB 2.0, Connector USB 'A' Plug,Power USB bus pow, 5 - 35 °C, 10 - 80%
Long summary description Philips 2.0 3W 2PCS SPEAKER SYSTEM:
This is an auto-generated long summary of Philips 2.0 3W 2PCS SPEAKER SYSTEM based on the first three specs of the first five spec groups.
Philips 2.0 3W 2PCS SPEAKER SYSTEM. Frequency range: 120 Hz – 20 kHz. Connectivity technology: Wired, Connector(s): Headphone 3.5 mm,Microphone Microphone socket, USB USB 2.0, Connector USB 'A' Plug,Power USB bus pow. Speaker power: 6 W, Dimensions (WxDxH): 218 x 210 x 110 mm, Speakers: stereo speaker system
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
120 Hz – 20 kHz Hz
Ports & interfaces
Connectivity technology*
Wired
Connector(s)
Headphone 3.5 mm,Microphone Microphone socket, USB USB 2.0, Connector USB 'A' Plug,Power USB bus power.
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Other features
Speaker power
6 W
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
218 x 210 x 110 mm
Speakers
stereo speaker system
Driver details
- 2 x 3" (7,5 cm) drivers
- Both magnetically shielded