X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCM5/22
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM5/22
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895824095
Category :
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
home audio sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 13 Nov 2016 19:48:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 30074
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Philips MCM5/22 home audio set:
The short editorial description of Philips MCM5/22 home audio set
MP3 Micro Hi-Fi System

Marketing text Philips MCM5/22 home audio set

:
The official marketing text of Philips MCM5/22 home audio set as supplied by the manufacturer
Specifically designed for one who appreciates the ultimate in technology and style, the MCM5 exudes finesse and quality. Unleash the audiophile in you and savour the enhanced sounds from your MP3-CD through powerful, dynamic speakers.

Enrich your sound experience
Ferro Fluid Cone Dome Tweeters
2-Way Bass Reflex Speaker System with detachable grilles
2x25W RMS/2x50W Music Power

Longer listening, greater enjoyment
10 hours of MP3-CD music

Personalised sound settings
Incredible Surround™ for enhanced audio enjoyment
Treble and Bass Control for easy high and low tone settings

Sounds great too
Elegant wood-finished speakers
Short summary description Philips MCM5/22 home audio set:
This short summary of the Philips MCM5/22 home audio set data-sheet is auto-generated and uses the product title and the first six key specs.
Philips MCM5/22, FM, MW, FTD, 2, 2-Way, Bass Reflex
Long summary description Philips MCM5/22 home audio set:
This is an auto-generated long summary of Philips MCM5/22 home audio set based on the first three specs of the first five spec groups.
Philips MCM5/22. Peak Music Power Output (PMPO): 2 W. Supported radio bands: FM, MW. Display type: FTD. Power consumption (standby): 0.5 W. Speakers: 2, 2-Way, Audio system: Bass Reflex
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Optical disc player*
CD player, DVD player or other device able to play optical discs.
Yes
Cassette deck*
Type of tape machine for playing and recording cassettes.
Yes
Multimedia
Peak Music Power Output (PMPO)
2 W
Radio
Supported radio bands*
The bands which the radio can receive e.g. FM, MW, LW.
FM, MW
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Display
Display type
Type of display (screen) e.g. LCD.
FTD
Performance
MP3 playback *
The device can play MP3s.
Yes
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.5 W
Other features
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
Reverse
Yes
Audio system
System used to play music or speech.
Bass Reflex
Speakers
2, 2-Way
CD-R playback
The device can play CD-Rs (recordable CDs).
Yes
I/O ports
An interface on a device to which you can connect another device.
Headphone jack
Brand
Image
Product code
Product
Stock
Price from
Philips MCM3150/55 Micro set 120W Black home audio set
Philips MCM3150/55 Micro set 120W Black home audio set
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
MCM3150/55
 —