location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MCM3150/55 home audio system Home audio micro system 120 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCM3150/55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM3150/55
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581685324
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips MCM3150/55 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MCM3150/55 home audio system Home audio micro system 120 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio micro system 120 W Black
  • - Optical disc player
  • - 2-way Built-in speaker(s)
  • - USB port
  • - MP3 playback
  • - Equalizer
Long product name Philips MCM3150/55 home audio system Home audio micro system 120 W Black :
The long product name of Philips MCM3150/55 home audio system Home audio micro system 120 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RMS 120 W, CD, Cd-R, CD-RW, MP3-CD, USB, 3.5 mm, VFD, FM, 50/60 Hz, 110 - 240 V
More>>>
Philips MCM3150/55 home audio system Home audio micro system 120 W Black:
The official description of Philips MCM3150/55 home audio system Home audio micro system 120 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rich and powerful sound
Obsessed with sound
The trendy Philips MCM3150 Micro music system sets the pace with sound that is detailed and full of powerful bass - thanks to the wOOx technology.

Unlimited listening pleasure
- Audio-in for portable music playback
- Play MP3-CD, CD and CD-R/RW
- USB Direct for easy MP3 music playback

Enrich your sound experience
- wOOx™ loudspeaker Technology for deep and powerful bass
- Dome tweeter for detailed and natural sound
- Digital Sound Control for optimized music style settings
- 120W RMS total output power

Easy to use
- Motorized CD loader for convenience access
- Radio Data System for station information and data services
- Wake up and sleep timer functions

wOOx™ Technology
wOOx technology is a revolutionary loudspeaker concept that allows you to hear and feel profoundly deep bass that is richer
than any other audio system. Special speaker drivers work in harmony with the wOOx bass radiator, and precise tuning between the main driver and the tweeter ensures smooth transitions from low-mid to high frequencies. Dual suspension and a totally symmetrical sandwich construction deliver low and precise base without noticeable distortion. wOOx produces exceptionally deep and dynamic bass by using the speaker box full volume to truly magnify the impact of the music.

Radio Data System (RDS)
The Radio Data System (RDS) lets you tune into radio stations without having to remember the frequencies. In standard mode. RDS displays the station name instead of the transmission frequency, facilitating quick and easy tuning. RDS also allows stations to send text messages such as news and station information directly to the radio display. Commonly used in Europe, RDS text is sent out on the same frequency the radio station broadcasts on. You can choose either the basic
RDS display (station name) or subscribe to additional text-based services.

Dome tweeter
Dome tweeters reproduce clear high and midrange frequencies that enhance the overall sound clarity coming from the speakers. Delivering a harmonious blend of undistorted and uncolored wide-ranging sound, they offer detailed vocal clarity and instruments tone purity, thereby balancing the overall sound when paired with a combination of woofers.

Digital Sound Control
Digital Sound Control offers you a choice of pre-set Jazz, Rock, Pop and Classic controls you can use to optimise the frequency ranges for different musical styles. Each mode uses graphic equalizing technology to automatically adjust the sound balance and enhance the most important sound frequencies in your chosen music style. Ultimately, Digital Sound Control makes it easy for you get the most out of your music by precisely adjusting the sound balance to match the type of music you are playing.

USB Direct for easy MP3 music
Thanks to the complete file transferability, you can easily enjoy the convenience and fun of accessing more digital music via the built-in USB Direct.

Play MP3-CD, CD and CD-R/RW
MP3 stands for "MPEG 1 Audio layer-7.6 cm (3") .MP3 is a revolutionary compression technology by which large digital music files can be made up to 10 times smaller without radically degrading their audio quality. MP3 has become the standard audio compression format used on the world wide web, allowing quick and easy audio file transfer.

Short summary description Philips MCM3150/55 home audio system Home audio micro system 120 W Black:
This short summary of the Philips MCM3150/55 home audio system Home audio micro system 120 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MCM3150/55, Home audio micro system, Black, 1 discs, Tray, 120 W, 2-way

Long summary description Philips MCM3150/55 home audio system Home audio micro system 120 W Black:
This is an auto-generated long summary of Philips MCM3150/55 home audio system Home audio micro system 120 W Black based on the first three specs of the first five spec groups.

Philips MCM3150/55. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 120 W, Speaker type: 2-way, Signal-to-Noise Ratio (SNR): 70 dB. Supported radio bands: FM, Tuner enhancements: Auto store, Auto tuning, Tuner type: Digital. Display type: VFD. Headphone connectivity: 3.5 mm