X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Starter Kit 9475
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH9475/00
Category :
Small devices which records audio (normally speech) and can play it back at a later time.
dictaphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 01:12:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8976
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Philips Starter Kit 9475:
The short editorial description of Philips Starter Kit 9475
Starter Kit 9475

Marketing text Philips Starter Kit 9475

:
The official marketing text of Philips Starter Kit 9475 as supplied by the manufacturer
You will always have enough time if you use it wisely

The Starter Kit 9475 is a reliable all-rounder in the world of digital dictation, bundling digital competence for
every dictation and transcription situation. Stay constantly mobile with the handy Philips Digital Pocket Memo 9350. Enjoy simple control of the latest dictation technology with the proven 4-position switch. And the Digital Desktop 9750 is the ideal extension for users familiar with desktop transcription. Professional features such as workflow management, priority indexing and the crystal clear sound quality, based on the DSS file format, simplify the recording and transfer, as well as the transcription and editing, of the voice files.

Key benefits Digital Pocket Memo 9350

4-position switch for single-handed use enables you to continue working in the familiar way
Exchangeable Multimedia/SD Card for simple, efficient data transfer and flexibility when on the move
DSS file format: the industry standard file format for digital recording devices ensures minimum file sizes whilst maintaining crystal clear sound quality

Key benefits Digital Desktop 9750

Digital transcription as easy as cassette-based transcription
Works with exchangeable Multimedia/SD Card - industry standard storage media for input from

mobile dictation devices
DSS file format: the industry standard file format for digital recording devices ensures minimum file sizes whilst maintaining crystal clear sound quality

Package Content

Digital Pocket Memo 9350
Digital Desktop 9750
2x 16 MB Multimedia Card - each holds up to 4 hours of recorded speech
Pouch
2x AAA Batteries
Foot Control 210
Earphones 234
"Globe Trotter" power supply (for use anywhere in the world)
Download/Configuration Software
USB Download Cable

Technical Data
Digital Pocket Memo 9350:

Weight: 87 grams
Dimensions: 127 x 51.5 x 16.2 mm
Acoustic frequency response: 300 - 6,000 Hz
Output power: 140 mW
Earphones socket
Microphone socket
Data input/output socket
Power Supply socket
File name: Automatic or user-defined filename creation
Rec time (16 MB): LP 234 min. SP 156 min.
Battery life: approx. 10 hours
Download time: 10 min. dictation in 1.5 seconds

Digital Desktop 9750:

Weight: 1,300 grams
Dimensions: 232 x 135 x 45 mm
Acoustic frequency response: 300 - 6,000 Hz
Output power: 600 mW
Earphones socket
Microphone socket
Data input/output socket
Power Supply socket
Short summary description Philips Starter Kit 9475:
This short summary of the Philips Starter Kit 9475 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Starter Kit 9475, 300 - 6.000 Hz, Download/Configuration Software , 232 x 135 x 45 mm, AAA
Long summary description Philips Starter Kit 9475:
This is an auto-generated long summary of Philips Starter Kit 9475 based on the first three specs of the first five spec groups.
Philips Starter Kit 9475. Maximum recording time: 3.9 h, Frequency range: 300 - 6.000 Hz. Internal memory: 32 MB. Weight: 1.3 kg. Bundled software: Download/Configuration Software . Dimensions (WxDxH): 232 x 135 x 45 mm, Battery type: AAA
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Maximum recording time*
The longest time that can be recorded by the device.
3.9 h
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
300 - 6.000 Hz
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.3 kg
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Download/Configuration Software
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
232 x 135 x 45 mm