location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Digital Pocket Memo 9350

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Pocket Memo 9350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH9350/00
Category:
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Digital Pocket Memo 9350 :
The long product name of Philips Digital Pocket Memo 9350. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Pocket Memo 9350
More>>>
Philips Digital Pocket Memo 9350:
The official description of Philips Digital Pocket Memo 9350 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 4-Position Switch has always been met with much acclaim from users of dictation equipment. The Digital Pocket Memo® 9350 now integrates this useful feature into a state-of-the-art digital device. Single-handed use allows you to continue working in the most familiar way. Workflow management capabilities enable your PC to identify different jobs easily and can dramatically speed up the turnaround of work. A range of other features makes the 9350
the most complete and reliable Pocket Memo® in anyone’s memory.

Key Benefits
- 4-Position Switch for single-handed use enables you to continue working in the most familiar way.
- Exchangeable Multimedia/SD Card for simple, efficient data transfer, and flexibility when on the move.
- DSS file format: This industry standard file format for digital recording devices offers minimum file sizes whilst maintaining crystal clear sound quality.
- Workflow Management capability enables your PC to clearly display file/job labels, author information or job type (2x 20 keywords).
- End-of-Letter Index to mark a dictation file as finished and to automatically generate a new file (button can also be disabled).
- Priority Index to mark a dictation file as urgent.
- Voice-Activated Recording for hands-free dictation.
- Insert, overwrite and delete functions allow full editing and continuity of dictation (buttons can also be disabled).
- Internal Recharge option enables rechargeable batteries to be replenished during use, when connected to the mains power supply (use only Philips rechargeable batteries 9144).
- Backlit LC-Display makes reading the display in poor light conditions easier.
- Two Display settings allowing selection which information should be displayed on the screen (numeric or graphical).
- 3 Level Adjustable Microphone Sensitivity for conference or close range recordings.
- Easy, automatic download of dictations to your PC via USB connection (10 min. dictation in 1.5 sec.).
- E-mail function for manual and automatic dictation transfer.
- User defined label entry enables you to label a dictation without being connected to your PC.

Short summary description Philips Digital Pocket Memo 9350:
This short summary of the Philips Digital Pocket Memo 9350 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Digital Pocket Memo 9350, 3.9 h, Long Play (LP), Standard Play (SP), 300 - 6000 Hz, 16 MB, LCD, USB

Long summary description Philips Digital Pocket Memo 9350:
This is an auto-generated long summary of Philips Digital Pocket Memo 9350 based on the first three specs of the first five spec groups.

Philips Digital Pocket Memo 9350. Maximum recording time: 3.9 h, Recording modes: Long Play (LP), Standard Play (SP), Frequency range: 300 - 6000 Hz. Internal memory: 16 MB. Display type: LCD. Interface: USB. Recording battery life: 10 h

Audio
Recording modes *
Long Play (LP), Standard Play (SP)
Maximum recording time *
3.9 h
Frequency range
300 - 6000 Hz
Memory
Internal memory
16 MB
Display
Display type
LCD
Ports & interfaces
Interface *
USB
Microphone in
Yes
Headphone out
Yes
Battery
Recording battery life
10 h
Technical details
USB mass storage
Yes
Travel lock
Yes
Weight & dimensions
Weight *
87 g
Indication
LED record/playback
Yes
Software
Bundled software
Yes
Other features
Dimensions (WxDxH)
127 x 51.5 x 16.2 mm
Battery type
AAA
Compatible operating systems
Windows 98SE/Me/2000/NT/XP