X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digitale pocketmemo 9250
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH9250/00
Category :
Small devices which records audio (normally speech) and can play it back at a later time.
dictaphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 01:12:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7661
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Philips Digitale pocketmemo 9250:
The short editorial description of Philips Digitale pocketmemo 9250
Pocket Memo 9250

Marketing text Philips Digitale pocketmemo 9250

:
The official marketing text of Philips Digitale pocketmemo 9250 as supplied by the manufacturer
Lost time can never be regained
3...2...1... "lift-off" into the world of digital dictation. Ergonomic Push Buttons make the handy Digital Pocket Memo 9250 simple to operate. Benefit from crystal clear sound quality and the industry standard DSS file format, which ensures minimum file sizes. With the exchangeable Multimedia or SD Cards you have virtually unlimited recording time. Plus you can download your dictations directly to a PC via the USB connection.

Key benefits

Push buttons for quick and efficient recording of dictations
Exchangeable Multimedia/SD Card for simple, efficient data transfer and flexibility when on the move
DSS file format: This industry standard file format for digital recording devices offers minimum file sizes whilst maintaining crystal clear sound quality
Workflow Management capability enables your PC to clearly display file/job labels, author information or job type (2x20 keywords)

Package Content

Digital Pocket Memo 9250
16 MB Multimedia Card - holds up to 4 hours of recorded speech
Pouch
Download/Configuration Software
USB Download Cable
2x AAA Batteries

Technical Data

Weight: 87 grams
Dimensions: 127 x 51.5 x 16.2 mm
Acoustic frequency response: 300 - 6,000 Hz
Output power: 140 mW
Earphones socket
Microphone socket
Data Input/output socket
Power Supply socket
File name: Automatic or user defined filename creation
Rec time (16MB): LP 234 min, SP 156 min
Battery life: approx. 10 hours
Download time: 10 min. dictation in 1.5 sec
Short summary description Philips Digitale pocketmemo 9250:
This short summary of the Philips Digitale pocketmemo 9250 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Digitale pocketmemo 9250, 300 - 6.000 Hz, Download/Configuration Software , 127 x 51.5 x 16.2 mm, AAA
Long summary description Philips Digitale pocketmemo 9250:
This is an auto-generated long summary of Philips Digitale pocketmemo 9250 based on the first three specs of the first five spec groups.
Philips Digitale pocketmemo 9250. Maximum recording time: 3.9 h, Frequency range: 300 - 6.000 Hz. Internal memory: 16 MB. Weight: 87 g. Bundled software: Download/Configuration Software . Dimensions (WxDxH): 127 x 51.5 x 16.2 mm, Battery type: AAA
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Maximum recording time*
The longest time that can be recorded by the device.
3.9 h
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
300 - 6.000 Hz
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
87 g
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Download/Configuration Software
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
127 x 51.5 x 16.2 mm