X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voicetracer Philips 7620
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH7620/00
Category :
Small devices which records audio (normally speech) and can play it back at a later time.
dictaphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 May 2016 07:48:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9771
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Philips Voicetracer 7620:
The short editorial description of Philips Voicetracer 7620
Voicetracer Philips 7620

Marketing text Philips Voicetracer 7620

:
The official marketing text of Philips Voicetracer 7620 as supplied by the manufacturer
Speak Your Mind
The backlit LCD on the Philips Digital Voice Tracer 7620 makes your digital note-taking an illuminating experience. Capture all your bright ideas even in the dark.

Key benefits

Holds up to 8 hours of recorded speech
Easy organization of recordings with 4 folders
Voice activation
Backlit LCD makes the display easy to read even in poor lighting conditions.
Transport lock prevents unintentional operation

Package Content

Digital Voice Tracer 7620
AAA Batteries
Headset Microphone

Technical Data

Size: 110 x 33 x 19 mm
Weight excl. batteries: 50 grams
Integrated flash memory: 16 MB
Frequency response: 500 - 3,500 Hz
LCD size: 22 mm x 16 mm
Microphone socket
Earphone socket
Short summary description Philips Voicetracer 7620:
This short summary of the Philips Voicetracer 7620 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Voicetracer Philips 7620, 500 - 3.500 Hz, LCD, 110 x 33 x 19 mm, AAA
Long summary description Philips Voicetracer 7620:
This is an auto-generated long summary of Philips Voicetracer 7620 based on the first three specs of the first five spec groups.
Philips Voicetracer Philips 7620. Maximum recording time: 8 h, Frequency range: 500 - 3.500 Hz. Internal memory: 16 MB. Display type: LCD. Weight: 50 g. Dimensions (WxDxH): 110 x 33 x 19 mm, Battery type: AAA
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Maximum recording time*
The longest time that can be recorded by the device.
8 h
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
500 - 3.500 Hz
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Display
Display type
Type of display (screen) e.g. LCD.
LCD
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
50 g
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
110 x 33 x 19 mm