location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PROJECTOR CCLEAR XG1 XGA data projector 2600 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROJECTOR CCLEAR XG1 XGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC4745/PH
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips PROJECTOR CCLEAR XG1 XGA data projector 2600 ANSI lumens :
The long product name of Philips PROJECTOR CCLEAR XG1 XGA data projector 2600 ANSI lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PROJECTOR CCLEAR XG1 XGA 2600 ANSI 3.8 KG TRI LCD IN (NMS)
More>>>
Philips PROJECTOR CCLEAR XG1 XGA data projector 2600 ANSI lumens:
The official description of Philips PROJECTOR CCLEAR XG1 XGA data projector 2600 ANSI lumens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The cClear Brilliance XG1 and cClear SV1 versions offer the same level of connection possibilities through standard cabling. They are also extremely easy to use, with an intuitive user interface, one-touch operation and efficient on-screen menus for settings adjustment.The cClear incorporates advances in optical and image processing technology to produce extraordinarily high brightness levels for a crisp, clear picture - even in rooms with high ambient light levels. SmartSet automatically optimizes the picture quality, while Color Tracking ensures natural colors and maximum brightness. The Philips cClear range delivers the kind of captivating image that makes a real difference.This high visual impact is complemented by quiet operation. The special Philips Air System eliminates distraction caused by projector noise. And in situations with relatively little ambient light, simply activate the SmartDimmer to reduce the lamp brightness and cut fan noise still further. SmartSave automatically shuts down the lamp when not in use for more economical performance.

Short summary description Philips PROJECTOR CCLEAR XG1 XGA data projector 2600 ANSI lumens:
This short summary of the Philips PROJECTOR CCLEAR XG1 XGA data projector 2600 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PROJECTOR CCLEAR XG1 XGA, 2600 ANSI lumens, 400:1, 19.6 - 195.6 mm (0.77 - 7.7"), 1 - 10 m, SECAM, NTSC 4.43, NTSC 3.58, LCD

Long summary description Philips PROJECTOR CCLEAR XG1 XGA data projector 2600 ANSI lumens:
This is an auto-generated long summary of Philips PROJECTOR CCLEAR XG1 XGA data projector 2600 ANSI lumens based on the first three specs of the first five spec groups.

Philips PROJECTOR CCLEAR XG1 XGA. Projector brightness: 2600 ANSI lumens, Contrast ratio (typical): 400:1, Screen size compatibility: 19.6 - 195.6 mm (0.77 - 7.7"). Analog signal format system: SECAM, NTSC 4.43, NTSC 3.58. Display: LCD. Power consumption (typical): 250 W. Weight: 3.8 kg

Projector
Screen size compatibility *
19.6 - 195.6 mm (0.77 - 7.7")
Projection distance
1 - 10 m
Projector brightness *
2600 ANSI lumens
Contrast ratio (typical) *
400:1
Video
Analog signal format system *
SECAM, NTSC 4.43, NTSC 3.58
Multimedia
Number of built-in speakers
1
Display
Display
LCD
Power
Power consumption (typical) *
250 W
Weight & dimensions
Weight *
3.8 kg
Other features
Bandwidth
0.140 GHz
Dimensions (WxDxH)
235 x 335 x 108 mm
Digital keystone correction
-40 / +40
Power requirements
AC 110/230 V ( 50/60 Hz )
I/O ports
1 x S-video input - 4 PIN mini-DIN 1 x composite video input - RCA 1 x VGA - 15 pin HD D-Sub (HD-15) 1 x audio line-in - RCA x 2 1 x component video input - RCA x 3 1 x DVI-I - 29 pin combined DVI 2 x audio line-in - mini-phone stereo 3.5 mm 1 x audio line-out - mini-phone stereo 3.5 mm 1 x USB - 4 PIN USB Type B 1 x mouse - 6 pin mini-DIN (PS/2 style) 1 x serial RS-232C - 9 pin D-Sub (DB-9)
Resolution
1024 x 768 pixels
Recommended operating temperature range (T-T)
5 - 35 °C
Connectivity technology
Wireless
Brand Image Product code Product Stock Price from
Philips CCLEAR XG1 LCD-PROJECTOR data projector 2600 ANSI lumens Philips CCLEAR XG1 LCD-PROJECTOR data projector 2600 ANSI lumens
(show image)
LC4745/40 CCLEAR XG1 LCD-PROJECTOR