X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CCLEAR XG1 LCD-PROJECTOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC4745/40
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 29 May 2014 02:17:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10948
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Philips CCLEAR XG1 LCD-PROJECTOR 2600ANSI lumens:
The short editorial description of Philips CCLEAR XG1 LCD-PROJECTOR 2600ANSI lumens
CCLEAR XG1 LCD-PROJECTOR 2600 ANSI LUMEN 1024X768XGA GR (PC)

Marketing text Philips CCLEAR XG1 LCD-PROJECTOR 2600ANSI lumens

:
The official marketing text of Philips CCLEAR XG1 LCD-PROJECTOR 2600ANSI lumens as supplied by the manufacturer
The cClear Brilliance XG1 and cClear SV1 versions offer the same level of connection possibilities through standard cabling. They are also extremely easy to use, with an intuitive user interface, one-touch operation and efficient on-screen menus for settings adjustment.The cClear incorporates advances in optical and image processing technology to produce extraordinarily high brightness levels for a crisp, clear picture - even in rooms with high ambient light levels. SmartSet automatically optimizes the picture quality, while Color Tracking ensures natural colors and maximum brightness. The Philips cClear range delivers the kind of captivating image that makes a real difference.This high visual impact is complemented by quiet operation. The special Philips Air System eliminates distraction caused by projector noise. And in situations with relatively little ambient light, simply activate the SmartDimmer to reduce the lamp brightness and cut fan noise still further. SmartSave automatically shuts down the lamp when not in use for more economical performance.
Short summary description Philips CCLEAR XG1 LCD-PROJECTOR 2600ANSI lumens:
This short summary of the Philips CCLEAR XG1 LCD-PROJECTOR 2600ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.
Philips CCLEAR XG1 LCD-PROJECTOR, 19.6 - 195.6 mm (0.77 - 7.7"), 1 - 10 m, 400:1, SECAM, NTSC 4.43, NTSC 3.58, LCD, Wireless
Long summary description Philips CCLEAR XG1 LCD-PROJECTOR 2600ANSI lumens:
This is an auto-generated long summary of Philips CCLEAR XG1 LCD-PROJECTOR 2600ANSI lumens based on the first three specs of the first five spec groups.
Philips CCLEAR XG1 LCD-PROJECTOR. Projector brightness: 2600 ANSI lumens, Screen size compatibility: 19.6 - 195.6 mm (0.77 - 7.7"), Projection distance: 1 - 10 m. Analog signal format system: SECAM, NTSC 4.43, NTSC 3.58. Display: LCD. Power consumption (typical): 250 W. Weight: 3.8 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
2600 ANSI lumens
Screen size compatibility*
The different screen sizes which the device can work with.
19.6 - 195.6 mm (0.77 - 7.7")
Projection distance*
The maximum length at which an image can be projected.
1 - 10 m
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
400:1
Video
Analog signal format system*
The supported protocols for exchanging analog signals.
SECAM, NTSC 4.43, NTSC 3.58
Multimedia
Number of built-in speakers
1
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
250 W
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.8 kg
Other features
Connectivity technology
Wireless
Bandwidth
0.140 GHz
Analogue video signal
RGB, S-Video, composite video, component video
Resolution
1024 x 768 pixels
Power requirements
AC 110/230 V ( 50/60 Hz )
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
235 x 335 x 108 mm
Digital keystone correction
-40 / +40
I/O ports
An interface on a device to which you can connect another device.
1 x S-video input - 4 PIN mini-DIN
1 x composite video input - RCA
1 x VGA - 15 pin HD D-Sub (HD-15)
1 x audio line-in - RCA x 2
1 x component video input - RCA x 3
1 x DVI-I - 29 pin combined DVI
2 x audio line-in - mini-phone stereo 3.5 mm
1 x audio line-out - mini-phone stereo 3.5 mm
1 x USB - 4 PIN USB Type B
1 x mouse - 6 pin mini-DIN (PS/2 style)
1 x serial RS-232C - 9 pin D-Sub (DB-9)
Recommended operating temperature range (T-T)
5 - 35°C
Brand
Image
Product code
Product
Stock
Price from
Philips PROJECTOR CCLEAR XG1 XGA 2600ANSI lumens
Philips PROJECTOR CCLEAR XG1 XGA 2600ANSI lumens
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LC4745
 — 
Philips PROJECTOR CCLEAR XG1 XGA 2600ANSI lumens
Philips PROJECTOR CCLEAR XG1 XGA 2600ANSI lumens
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LC4745/PH
 —