X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC3631
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15611
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Philips BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LA:
The short editorial description of Philips BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LA
BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LAMP 6000 HOURS DIGITAL FREEZE-ZOOM-KEYSTONE 3.7kg PS/2+USB mouse

Marketing text Philips BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LA

:
The official marketing text of Philips BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LA as supplied by the manufacturer
Bright and ultra silent The bClever ingeniously combines an ultra-low noise level with a very bright picture. This feature, known as SmartOptimum, means you don't have to choose between maximum brightness or quiet operation - you get both at the same time.You don't have to be any kind of technology expert to set up or use the bClever. Plug and Play connectivity and automatic source selection makes it smoothly compatible with video, PCs, laptops, DVD - and more. SourceCheck will give you the confirmation by LED indication that the input is recognized by the projector. Helpful on-screen menus simplify the altering of settings, and a wide digital zoom range means you can highlight key information easily.The bClever is a sound investment that repeatedly proves its value, lesson after lesson. This can be seen in its extremely long lamp life of 6, 000 hours, which is further optimized by the SmartSave feature that automatically turns the lamp off when not in use.
Short summary description Philips BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LA:
This short summary of the Philips BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LA data-sheet is auto-generated and uses the product title and the first six key specs.
Philips BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LA, 24.6 - 161.3 mm (0.97 - 6.35"), 1.5 - 10 m, 300:1, NTSC 4.43, SECAM B/G, SECAM D/K, SECAM L, 4:3, 16:9, Wireless
Long summary description Philips BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LA:
This is an auto-generated long summary of Philips BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LA based on the first three specs of the first five spec groups.
Philips BCLEVER SVGA (-> SXGA) 1100 ANSI LUMEN C/R 300:1 SUPER SILENT 29DBA LA. Screen size compatibility: 24.6 - 161.3 mm (0.97 - 6.35"), Projection distance: 1.5 - 10 m, Contrast ratio (typical): 300:1. Analog signal format system: NTSC 4.43, SECAM B/G, SECAM D/K, SECAM L. Power consumption (typical): 190 W. Weight: 3.7 kg. Aspect ratio: 4:3, 16:9, Connectivity technology: Wireless, Bandwidth: 0.110 GHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Screen size compatibility*
The different screen sizes which the device can work with.
24.6 - 161.3 mm (0.97 - 6.35")
Projection distance*
The maximum length at which an image can be projected.
1.5 - 10 m
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
300:1
Video
Analog signal format system*
The supported protocols for exchanging analog signals.
NTSC 4.43, SECAM B/G, SECAM D/K, SECAM L
Performance
Vertical scan range
85 Hz
Horizontal scan range
65 kHz
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
190 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.7 kg
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3, 16:9
Connectivity technology
Wireless
Bandwidth
0.110 GHz
Analogue video signal
RGB, S-Video, composite video
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
F/2.2
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
1 x S-video input - 4 PIN mini-DIN/ 1 x composite video input - RCA / 1 x VGA - 15 pin HD D-Sub (HD-15)/ 1 x audio line-in - RCA x 2.
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
324 x 271 x 106 mm
Resolution
800 x 600 pixels
Recommended operating temperature range (T-T)
5 - 35°C
Brand
Image
Product code
Product
Stock
Price from
Philips bClever LCD SVGA 1100ALu
Philips bClever LCD SVGA 1100ALu
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LC3631/40
 —