X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSURE XG2 USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC3142
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Jul 2014 10:23:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18890
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Philips BSURE XG2 USB 1500ANSI lumens:
The short editorial description of Philips BSURE XG2 USB 1500ANSI lumens
BSURE XG2 USB 1500ANSI XGA 29DB 3.7KG IN (PC)

Marketing text Philips BSURE XG2 USB 1500ANSI lumens

:
The official marketing text of Philips BSURE XG2 USB 1500ANSI lumens as supplied by the manufacturer
Whether in homes, factories, offices, airports, or on the street, it's hard to imagine a place where Philips is absent. What Philips wants is to make your life and work easier - and more fun! And Philips continuously explores new ways to improve products and to offer innovative products to its consumers. Philips. "Let's Make Things Better".PRODUCT FEATURES: Most silent in the business; Easy-to-use; High picture quality; Protected with SecurityMax.
Short summary description Philips BSURE XG2 USB 1500ANSI lumens:
This short summary of the Philips BSURE XG2 USB 1500ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.
Philips BSURE XG2 USB, 17.8 - 162.6 mm (0.7 - 6.4"), 1.1 - 10 m, 300:1, SECAM, NTSC 4.43, NTSC 3.58, Wireless, RGB, S-Video, composite video, component video
Long summary description Philips BSURE XG2 USB 1500ANSI lumens:
This is an auto-generated long summary of Philips BSURE XG2 USB 1500ANSI lumens based on the first three specs of the first five spec groups.
Philips BSURE XG2 USB. Projector brightness: 1500 ANSI lumens, Screen size compatibility: 17.8 - 162.6 mm (0.7 - 6.4"), Projection distance: 1.1 - 10 m. Analog signal format system: SECAM, NTSC 4.43, NTSC 3.58. Power consumption (typical): 210 W. Weight: 3.7 kg. Connectivity technology: Wireless, Bandwidth: 0.140 GHz, Analogue video signal: RGB, S-Video, composite video, component video
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1500 ANSI lumens
Screen size compatibility*
The different screen sizes which the device can work with.
17.8 - 162.6 mm (0.7 - 6.4")
Projection distance*
The maximum length at which an image can be projected.
1.1 - 10 m
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
300:1
Video
Analog signal format system*
The supported protocols for exchanging analog signals.
SECAM, NTSC 4.43, NTSC 3.58
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
210 W
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.7 kg
Other features
Connectivity technology
Wireless
Bandwidth
0.140 GHz
Analogue video signal
RGB, S-Video, composite video, component video
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
F/1.8-2.2
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
235 x 335 x 108 mm
I/O ports
An interface on a device to which you can connect another device.
1 x component video input - RCA x 3
1 x S-video input - 4 PIN mini-DIN
1 x composite video input - RCA
1 x VGA - 15 pin D-Sub (DB-15)
1 x audio line-in - mini-phone stereo 3.5 mm
1 x audio line-in - RCA x 2
1 x mouse - 6 pin mini-DIN (PS/2 style)
1 x mouse - 4 PIN USB Type A
Recommended operating temperature range (T-T)
5 - 35°C
Brand
Image
Product code
Product
Stock
Price from
Philips LC3142/40 1500ANSI lumens data projector
Philips LC3142/40 1500ANSI lumens data projector
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LC3142/40
 —