X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VIDEO PROJECTOR BSURE SV2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC3136
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 29 May 2014 02:17:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14425
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 3 years warranty
Long product name Philips VIDEO PROJECTOR BSURE SV2 2500ANSI lumens:
The short editorial description of Philips VIDEO PROJECTOR BSURE SV2 2500ANSI lumens
VIDEO PROJECTOR BSURE SV2 BRILLIANCE SVGA 2500 LUMEN IN (PC)

Marketing text Philips VIDEO PROJECTOR BSURE SV2 2500ANSI lumens

:
The official marketing text of Philips VIDEO PROJECTOR BSURE SV2 2500ANSI lumens as supplied by the manufacturer
Hassle-free and efficient, the new Philips bSure Brilliance projectors are ideal for presenters who have never used a projector before. Their Plug & Play connectivity, intuitive one-touch operations and straightforward on-screen menus make them very straightforward to use. PS/2 mouse loop through lets the presenter control the mouse cursor via the remote control without USB. Presenters also don't have to turn their back on their audience to see the image they're presenting, thanks to the continuous monitor loop through feature. The FitScreen Solution keeps whiteboard and projection in sync by making sure that the projection maintains the 4: 3 ratio and always fits perfectly in the screen. All of this means that less A/V support is needed, saving both time and money. The new generation Philips bSure Brilliance multimedia projectors boast 2200 ANSI lumen.
Short summary description Philips VIDEO PROJECTOR BSURE SV2 2500ANSI lumens:
This short summary of the Philips VIDEO PROJECTOR BSURE SV2 2500ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.
Philips VIDEO PROJECTOR BSURE SV2, 17.8 - 161.3 mm (0.7 - 6.35"), 1.1 - 10 m, 300:1, SECAM, NTSC 4.43, NTSC 3.58, 10 - 80%, 4:3, 16:9
Long summary description Philips VIDEO PROJECTOR BSURE SV2 2500ANSI lumens:
This is an auto-generated long summary of Philips VIDEO PROJECTOR BSURE SV2 2500ANSI lumens based on the first three specs of the first five spec groups.
Philips VIDEO PROJECTOR BSURE SV2. Projector brightness: 2500 ANSI lumens, Screen size compatibility: 17.8 - 161.3 mm (0.7 - 6.35"), Projection distance: 1.1 - 10 m. Analog signal format system: SECAM, NTSC 4.43, NTSC 3.58. Weight: 3.7 kg. Aspect ratio: 4:3, 16:9, Connectivity technology: Wireless, Bandwidth: 0.140 GHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
2500 ANSI lumens
Screen size compatibility*
The different screen sizes which the device can work with.
17.8 - 161.3 mm (0.7 - 6.35")
Projection distance*
The maximum length at which an image can be projected.
1.1 - 10 m
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
300:1
Video
Analog signal format system*
The supported protocols for exchanging analog signals.
SECAM, NTSC 4.43, NTSC 3.58
Performance
Vertical scan range
120 Hz
Horizontal scan range
108 kHz
Multimedia
Number of built-in speakers
1
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.7 kg
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3, 16:9
Connectivity technology
Wireless
Bandwidth
0.140 GHz
Analogue video signal
RGB, S-Video, composite video, component video
Power requirements
AC 110/230 V ( 50/60 Hz )
Resolution
800 x 600 pixels
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
235 x 335 x 108 mm
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
F/1.8-2.2
Recommended operating temperature range (T-T)
5 - 35°C
Digital keystone correction
-16 / +16
I/O ports
An interface on a device to which you can connect another device.
1 x component video input - RCA x 3
1 x S-video input - 4 PIN mini-DIN
1 x composite video input - RCA
1 x VGA - 15 pin HD D-Sub (HD-15)
1 x audio line-in - RCA x 2
1 x audio line-in - mini-phone stereo 3.5 mm
1 x SCART - 21 pin SCART ( with adapter )
1 x USB - 4 PIN USB Type A
1 x mouse - 6 pin mini-DIN (PS/2 style)
Brand
Image
Product code
Product
Stock
Price from
Philips BSURE SV2BRILLIANCE 2500ANSI lumens
Philips BSURE SV2BRILLIANCE 2500ANSI lumens
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LC3136/40
 — 
Philips BSURE SV2BRILLIANCE 2500ANSI lumens
Philips BSURE SV2BRILLIANCE 2500ANSI lumens
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LC3136/00
 —