X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 256MB digital mini audio player
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KEY013
Category :
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Dec 2013 15:47:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11963
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Philips MP3 256MB digital mini audio player 0.256GB:
The short editorial description of Philips MP3 256MB digital mini audio player 0.256GB
MP3 256MB digital mini audio player

Marketing text Philips MP3 256MB digital mini audio player 0.256GB

:
The official marketing text of Philips MP3 256MB digital mini audio player 0.256GB as supplied by the manufacturer
Backlit LCD display
USB mass storage device
Small and wearable : 31 grams
External battery pack

Up to 8 hours of music

Get into your key groove! Wear and flaunt the sleek 256MB Key013 and enjoy 4 hours of MP3 or 8 hours of WMA music on the go. Transfer your music and data or recharge via Direct USB. And it’s 100% shock-free – just like you!

Backlit LCD display
USB mass storage device
USB mass storage to store and carry your data files
Small and wearable : 31 grams
External battery pack
External battery pack for hours more enjoyment
SuperSkip™
Flash memory audio player : 256MB built-in memory
MP3 & WMA Audio Playback
5-key in-cord remote control
For easy and convenient fingertip access to the most common playback controls. The remote control features the 5 function keys that you need to take control of your music: Volume up, Volume down, Play/Pause, Previous Track and Next Track Lightweight & durable magnesium body
Made from ultra lightweight and sturdy magnesium for ultimage product protection - No unexpected dents and chips!
Direct USB plug-in
Direct battery recharging via USB
Offers ultra convenience when recharging your Key Ring. No need to bother with separate chargers or cables, simply plug n' recharge your Key Ring directly on your PC.
Short summary description Philips MP3 256MB digital mini audio player 0.256GB:
This short summary of the Philips MP3 256MB digital mini audio player 0.256GB data-sheet is auto-generated and uses the product title and the first six key specs.
Philips MP3 256MB digital mini audio player, Magnesium, Flash-media, LCD, MP3, WMA, CD-ROM drive Windows 98/SE/ME/2000/XP Mac OS 9.2.2, 10.2.6 or higher Sound card, Musicmatch jukebox
Long summary description Philips MP3 256MB digital mini audio player 0.256GB:
This is an auto-generated long summary of Philips MP3 256MB digital mini audio player 0.256GB based on the first three specs of the first five spec groups.
Philips MP3 256MB digital mini audio player. Housing material: Magnesium. Player media type: Flash-media, Total storage capacity: 0.256 GB. Display: LCD. Audio formats supported: MP3, WMA. Minimum RAM: 96 MB, Minimum system requirements: CD-ROM drive Windows 98/SE/ME/2000/XP Mac OS 9.2.2, 10.2.6 or higher Sound card
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Housing material
Metal, plastic and other materials used to encase ('house') computer components.
Magnesium
Storage
Player media type*
Flash-media
Total storage capacity*
The total amount of data that can be stored on the device.
0.256 GB
Display
Display*
The description of display that can includes display type, resolution, size etc.
LCD
File formats
Audio formats supported*
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3, WMA
Record modes
Voice recording*
Yes
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
96 MB
Minimum system requirements
CD-ROM drive
Windows 98/SE/ME/2000/XP
Mac OS 9.2.2, 10.2.6 or higher
Sound card
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
31 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Musicmatch jukebox
Other features
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
50 MB
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
88 x 27 x 16 mm
Connectivity technology
Wired
File type
MP3, WMA