location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear Flash audio player KEY006/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flash audio player KEY006/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KEY006/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895777841
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Philips KEY006/00 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear Flash audio player KEY006/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128MB*
Long product name Philips GoGear Flash audio player KEY006/00 :
The long product name of Philips GoGear Flash audio player KEY006/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128MB Flash Audio Player with Neckstrap 5-key Remote Control
More>>>
Philips GoGear Flash audio player KEY006/00:
The official description of Philips GoGear Flash audio player KEY006/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Direct USB Plug-in – No software and no cable needed!
• No software drivers required (except Windows 98)
• Direct battery recharging via USB for up to 6.5 hours of playback
• No USB cable necessary. Direct USB connection to PC

Ready to Wear, Ready to Go
• Ultra lightweight and durable magnesium body
• Stylish, small and compact - Weighing just 35g
• External battery pack for up to 10 more hours of playback
• Soft fabric neck-strap remote control for ultimate flexibility

128MB Internal Flash Memory
• Enjoy up to 2 hours of MP3 or up to 4 hours of WMA digital music
• Store and carry data files up to 88 floppy disks


Direct USB plug-in to download music
Speedily and easily transfer your entire music collection from your PC to your Key Ring via direct USB connection. Effortlessly replace your playlists as
often as you like!

128MB internal flash memory
Immense storage capacity to hold up to 2 hours of MP3 or up to 4 hours of WMA digital music.

Direct battery recharging via USB
Offers ultra convenience when recharging your Key Ring. No need to bother with separate chargers or cables, simply plug n’ recharge your Key Ring directly
on your PC.

Durable magnesium body
Made from ultra lightweight and sturdy magnesium for ultimate product protection – No unexpected dents and chips!

Neck-strap 5-key remote control
Highly intuitive soft fabric neck-strap remote control with flexible and easy-to-use control centre to take control of your music: Volume up,Volume down,
Play/Pause, Previous Track and Next Track.

No software drivers required
(Except Windows 98)

Short summary description Philips GoGear Flash audio player KEY006/00:
This short summary of the Philips GoGear Flash audio player KEY006/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear Flash audio player KEY006/00, 0.128 GB, 35 g

Long summary description Philips GoGear Flash audio player KEY006/00:
This is an auto-generated long summary of Philips GoGear Flash audio player KEY006/00 based on the first three specs of the first five spec groups.

Philips GoGear Flash audio player KEY006/00. Total storage capacity: 0.128 GB. Continuous audio playback time: 10 h. Weight: 35 g

MP3 and WMA playback
MP3 and WMA playback

Audio compression technology allows large digital music files to be reduced up to 10 times in size without radically degrading their audio quality. MP3 or WMA are two of the compression formats that let you enjoy a world of digital music on your GoGear player. Download MP3 or WMA songs from authorized music sites on the Internet or create your own MP3 or WMA music files by ripping your audio CDs and transferring them onto your player.

USB Direct battery recharge
USB Direct battery recharge

Direct battery recharge via USB offers ultra convenience when recharging your device. No need to bother with separate chargers or cables, simply plug n' recharge your device directly on your PC.

External battery pack

The External battery pack is a sleek battery pack that snaps snugly onto your player and delivers additional power for music enjoyment on the go. The External battery pack uses standard alkaline batteries from where the player draws power. The result is even longer hours of pure enjoyment.

Neck-strap remote control

This highly intuitive neck-strap remote control lets you wear your player around your neck and easily take control of your music. It has embedded buttons right on the neck-strap providing access to the most common playback controls: Volume Up, Volume Down, Previous Track, Neck Track, and Play/Pause.

Direct USB
Direct USB

Devices with direct USB can be plugged directly into the USB port of your PC without the need for any cable. Your computer will automatically recognize the device as a removable USB mass storage device (Windows 98 requires additional drivers) allowing you to easily drag and drop files via Windows Explorer (or Apple Folders) between your computer and device. Simply pack your device with music and data on the go - everyday.

USB mass storage device

USB mass storage devices offer a convenient way to save, backup and move your files around. The devices connect to your computer using a USB connection and do not require any special software to be installed (only Windows 98 and Me need drivers). The device automatically shows up as a removable drive in Windows Explorer allowing you to simply drag and drop files to and from the device.

Storage
Player media type *
Flash memory
Total storage capacity *
0.128 GB
Display
Display *
No
Audio
Total Harmonic Distortion (THD)
0.1%
Frequency range
30 - 16000 Hz
Equalizer
No
Radio
FM radio *
No
Record modes
Voice recording *
No
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Power
Continuous audio playback time *
10 h
System requirements
Minimum RAM
96 MB
Minimum processor speed
166 MHz
Minimum processor
Pentium MMX
Weight & dimensions
Weight
35 g
Other features
Minimum storage drive space
50 MB
I/O ports
USB connection Headphone out
Audio system maximum sampling rate
48 kHz
Dimensions (WxDxH)
27 x 86 x 13.5 mm
Compatible operating systems
Windows 98 or later Mac OS 9-X or higher
Output power description
4