location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HX9924/02 electric toothbrush Adult Sonic toothbrush White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX9924/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9924/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103802082
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 Years
Long product name Philips HX9924/02 electric toothbrush Adult Sonic toothbrush White :
The long product name of Philips HX9924/02 electric toothbrush Adult Sonic toothbrush White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sonicare DiamondClean Smart, Smart brush head sensors, Smart brush head recognition, 5 modes, 3 intensities, 31000 brush strokes/min
More>>>
Philips HX9924/02 electric toothbrush Adult Sonic toothbrush White:
The official description of Philips HX9924/02 electric toothbrush Adult Sonic toothbrush White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DiamondClean Smart is our best toothbrush, for complete care. Four highperformance brush heads let you focus on all areas of your oral health, and our Smart Sensor technology gives you personalized feedback and coaching

Short summary description Philips HX9924/02 electric toothbrush Adult Sonic toothbrush White:
This short summary of the Philips HX9924/02 electric toothbrush Adult Sonic toothbrush White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HX9924/02, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Refresh, Whitening, White, 31000 movements per minute, 2 min

Long summary description Philips HX9924/02 electric toothbrush Adult Sonic toothbrush White:
This is an auto-generated long summary of Philips HX9924/02 electric toothbrush Adult Sonic toothbrush White based on the first three specs of the first five spec groups.

Philips HX9924/02. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Refresh, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 820 g. Package width: 171 mm, Package depth: 115 mm, Package height: 256 mm. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s), Included brush heads: C3 Premium Plaque Control, G3 Premium Gum Care, TongueCare+, W3 Premium White

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Number of speeds
3
Toothbrush frequency (oscillations)
31000 movements per minute
Integrated timer *
Yes
Timer duration
2 min
Number of teeth brushing modes *
5
Teeth brushing modes *
Daily care, Deep clean, Gum care, Refresh, Whitening
Pressure sensor
Yes
Product colour *
White
Handle colour
White
Display included
Yes
Backlight display
Yes
Handle(s) features
Ergonomic
Indication light
Yes
Recharge indicator
Yes
Charging indicator
Yes
Replacement
Yes
Irrigator
No
Bluetooth
Yes
Bluetooth version
4.0
Handles quantity
1
Compatibility
Android, iOS 7+, iPhone 4S+, iPad (3rd Gen.)+
Detachable head
Yes
Mobile app support *
Yes
Country of origin
China
Power
Power source *
Battery
Battery operated
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in
Power
Number of batteries supported
1
Battery life (max)
504 h
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110-220 V
Weight & dimensions
Weight
820 g
Packaging data
Package width
171 mm
Package depth
115 mm
Package height
256 mm
Package weight
1.08 kg
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
4 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes
Tongue cleaner head
Yes
Included brush heads
C3 Premium Plaque Control, G3 Premium Gum Care, TongueCare+, W3 Premium White
Base station
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Technical details
Timer
BrushPacer and Smartimer
Logistics data
Shipping (inner) case height
28.5 cm
Shipping (inner) case length
36 cm
Shipping (inner) case width
18.5 cm
Shipping (inner) case gross weight
3.64 kg
Products per shipping (inner) case
3 pc(s)