location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare HealthyWhite+
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush HX8911/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8911/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103722960 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2024 02:42:54
The date of the most recent change of this product data-sheet in Icecat.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HX8911/02 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Look after those gums
  • - Say goodbye to plaque
  • - QuadPacer and Smartimer
  • - 2 modes, 3 intensity settings
  • - Philips Sonicare technology
Warranty: 2 years
Long product name Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02 :
The long product name of Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, 2 modes, 6 customizable settings, 1 brush head
More>>>
Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02:
The official description of Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Removes up to 100% more stains in only 1 week*
*than a manual toothbrush
Safely enhance your smile every day without giving up the staining foods and drinks you love! The Philips Sonicare Whitening rechargeable toothbrush is proven to remove up to 100% more stains for whiter teeth in only 1 week*.

Proven to improve oral health
- Removes up to 100% more stains than a manual toothbrush*
- Removes up to 7X more plaque than a manual toothbrush
- Improves gum health in only two weeks

Offers a customized brushing experience
- 6 customizable settings
- Clean and White Mode: proven to remove stains

Guides you to follow dental recommendations
- Quadpacer interval timer encourages thorough brushing
- Two-minute timer helps ensure recommended brushing time

Provides a superior clean
- DiamondClean brush head for your best whitening
- Sonicare dynamic cleaning action drives fluid between teeth

Short summary description Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02:
This short summary of the Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02, Adult, Sonic toothbrush, Daily care, Whitening, White, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02:
This is an auto-generated long summary of Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02 based on the first three specs of the first five spec groups.

Philips Sonicare HealthyWhite+ Sonic electric toothbrush HX8911/02. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Whitening. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110 - 220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Timers encourage thorough 2 minutes of brushing
Timers encourage thorough 2 minutes of brushing

It takes just 2 minutes to thoroughly brush your teeth. Our QuadPacer lets you know when you've spent the optimal amount of time on each section of your mouth while our SmarTimer signals when your total time is up. Together they help you reach your recommended brushing time, every time.

Choose from 2 modes and 3 intensity settings
Choose from 2 modes and 3 intensity settings

HealthyWhite+ let’s you brush your way. Boost your brushing with 3 intensity settings, plus 2 modes to cover your whitening and cleaning needs. Choose Clean – for outstanding plaque removal in 2 minutes, and White – to remove stains like coffee or tea, and whiten teeth by up to 2 shades in only 2 weeks.

Up to 7x more plaque removal than a manual toothbrush
Up to 7x more plaque removal than a manual toothbrush

Densely-packed, high-quality bristles remove up to 7x more plaque than a manual toothbrush.

Improves gum health in just 2 weeks
Improves gum health in just 2 weeks

With optimal cleaning from your HealthyWhite+, gums will become healthier in 2 weeks. Removing up to 7x more plaque along the gum line than a manual toothbrush, you’ll get your healthiest smile.

Our unique technology brings you a powerful yet gentle clean
Our unique technology brings you a powerful yet gentle clean

Powerful sonic vibrations whip up your toothpaste into plaque fighting bubbles, and drive them deep between your teeth and along your gum line. At the same time your teeth will experience 62,000 gentle but effective brush movements. You'll get a month's worth of manual brushing in just 2 minutes.

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Number of speeds
3
Toothbrush frequency (oscillations)
31000 movements per minute
Integrated timer *
Yes
Timer duration
2 min, 30 sec
Number of teeth brushing modes *
2
Teeth brushing modes *
Daily care, Whitening
Product colour *
White
Handle(s) features
Ergonomic
Irrigator
No
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110 - 220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Country Distributor
Deutschland 1 distributor(s)