location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare HealthyWhite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rechargeable sonic toothbrush HX6733/90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6733/90
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020026767 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 02:22:08
The date of the most recent change of this product data-sheet in Icecat.
Philips HX6733/90 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Naturally whiter teeth
  • - Safe and gentle
  • - SmarTimer
  • - Quadpacer
  • - Angled brush head neck
  • - Sonic technology
  • - Easy-start program
  • - Clean and White Mode
  • - Gentle teeth and gum cleaning
  • - Clean Mode
Warranty: 2-year limited warranty
Long product name Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90 :
The long product name of Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HX6733/90, 31000 strokes per minute, 3 modes, 2 brush heads
More>>>
Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90:
The official description of Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whiter, healthier teeth
Everybody loves a bright white smile. Let the natural whiteness of your teeth shine
through. HealthyWhite is proven to remove everyday stains in just two weeks, with the
regular use of the Clean & White Mode.

Guides you to follow dental recommendations
- Two-minute timer helps ensure recommended brushing time
- Quadpacer interval timer encourages thorough brushing

Provides a superior clean
- Dynamic cleaning action drives fluid between teeth
- Angled brush head neck for better reach to back teeth

Proven to improve oral health
- Clinically proven safe and gentle
- Naturally whiter teeth with patented sonic technology

Offers you a customized cleaning experience
- Easy-start program to acclimate to the Sonicare experience
- Clean and White Mode: proven to remove stains
- Clean Mode: Standard 2 minute mode for outstanding clean
- Sensitive Mode: Gentle teeth and gum cleaning

Short summary description Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90:
This short summary of the Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90, Adult, Daily care, Sensitive, 31000 movements per minute, White, 2 min, Battery

Long summary description Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90:
This is an auto-generated long summary of Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90 based on the first three specs of the first five spec groups.

Philips Sonicare HealthyWhite Rechargeable sonic toothbrush HX6733/90. Purpose: Adult, Teeth brushing modes: Daily care, Sensitive, Toothbrush frequency (pulsations): 31000 movements per minute. Power source: Battery, Operating time: 2 min. Number of brush heads included: 2 pc(s)

Clinically proven safe and gentle
Clinically proven safe and gentle

Philips Sonicare is a gentle electric toothbrush for braces (brush heads wear out sooner when used on braces), and is safe for dental restorations (fillings, crowns, veneers) and periodontal pockets, too.

Quadpacer interval timer encourages thorough brushing
Quadpacer interval timer encourages thorough brushing

30 seconds interval timer indicates when you have completed each quadrant of your mouth and signals for you to move on resulting in more consistent cleaning throughout your mouth

Two-minute timer helps ensure recommended brushing time
Two-minute timer helps ensure recommended brushing time

2-minute timer on this Philips Sonicare electric toothbrush helps ensure dental professional recommended brushing time

Sonicare dynamic cleaning action drives fluid between teeth
Sonicare dynamic cleaning action drives fluid between teeth

Philips Sonicare electric toothbrush's unique dynamic action gently and effectively reaches deep between teeth and along the gumline.

Easy-start program to acclimate to the Sonicare experience
Easy-start program to acclimate to the Sonicare experience

Gently increases power over first 14 uses to ease into the Philips Sonicare electric toothbrush experience

Naturally whiter teeth with patented sonic technology
Naturally whiter teeth with patented sonic technology

The dynamic cleaning action of this toothbrush and the direct broader contact with each tooth, has proven to remove everyday stains, to help keep teeth naturally whiter.

Angled brush head neck for better reach to back teeth
Angled brush head neck for better reach to back teeth

The uniquely angled brush head neck of this toothbrush head makes it easier to reach back teeth, removing plaque in those hard-to-reach areas.

Clean and White Mode: proven to remove stains
Clean and White Mode: proven to remove stains

2 minutes of Clean mode with an additional 30 seconds of White mode to focus on the visible front teeth. Removes everyday stains, such as coffee, tea, tobacco and red wine. Whitens teeth by 2 shades in just 2 weeks.*

Clean Mode: Standard 2 minute mode

For exceptional everyday clean. Helps maintain whitening treatments.

Sensitive Mode: Gentle teeth and gum cleaning
Sensitive Mode: Gentle teeth and gum cleaning

Philips Sonicare toothbrush with Sensitive Mode: Gentle, yet thorough cleaning for sensitive gums

Features
Purpose *
Adult
Adjustable speed *
No
Integrated timer *
Yes
Timer duration
2 min
Teeth brushing modes *
Daily care, Sensitive
Toothbrush frequency (pulsations) *
31000 movements per minute
Product colour *
White
Brush head holder
Yes
Display included
No
Indication light
Yes
Recharge indicator
Yes
Power
Power source *
Battery
Operating time
2 min
Charging base
Yes
Rechargeable
Yes
Other features
Sonic technology
Yes
Packaging content
Number of brush heads included *
2 pc(s)
Technical details
Ergonomically tapered handle
Yes