location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HX6211/04 electric toothbrush Adult Sonic toothbrush Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX6211/04 Sonic electric toothbrush
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6211/04
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020038739 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Philips HX6211/04 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare HX6211/04 electric toothbrush Adult Sonic toothbrush Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SmarTimer
  • - EasyStart
  • - Up to 7x better plaque removal
  • - Better in hard-to-reach areas
  • - Sonic technology
  • - Better access to back teeth
  • - Safe and gentle
  • - Helps reduce cavities
Long product name Philips Sonicare HX6211/04 electric toothbrush Adult Sonic toothbrush Blue :
The long product name of Philips Sonicare HX6211/04 electric toothbrush Adult Sonic toothbrush Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rechargeable sonic toothbrush, 1 mode, 1 brush head
More>>>
Philips Sonicare HX6211/04 electric toothbrush Adult Sonic toothbrush Blue:
The official description of Philips Sonicare HX6211/04 electric toothbrush Adult Sonic toothbrush Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Removes up to 6X more plaque*
*than a manual toothbrush
Offers you superior plaque removal at the push of a button

Provides a superior clean you can see and feel
- Sonicare dynamic cleaning action drives fluid between teeth
- Removes up to 6x more plaque than a manual toothbrush
- Better cleaning in hard-to-reach areas than a manual brush
- Angled brush head for better access to back teeth

Guides you to follow dentist recommendations
- Smartimer helps you meet recommended brushing time
- Quadpacer interval timer encourages thorough brushing

Offers a customized brushing experience
- EasyStart program helps you adjust from a manual toothbrush

Recommended by dental professionals world wide
- Better plaque removal to help reduce cavities
- Safe on orthodontics, dental work and veneers

Short summary description Philips Sonicare HX6211/04 electric toothbrush Adult Sonic toothbrush Blue:
This short summary of the Philips Sonicare HX6211/04 electric toothbrush Adult Sonic toothbrush Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HX6211/04, Adult, Sonic toothbrush, Daily care, Blue, 31000 movements per minute, 2 min

Long summary description Philips Sonicare HX6211/04 electric toothbrush Adult Sonic toothbrush Blue:
This is an auto-generated long summary of Philips Sonicare HX6211/04 electric toothbrush Adult Sonic toothbrush Blue based on the first three specs of the first five spec groups.

Philips Sonicare HX6211/04. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), AC input voltage: 110 - 220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Sonicare dynamic cleaning action drives fluid between teeth
Sonicare dynamic cleaning action drives fluid between teeth

Our sonic technology creates a unique dynamic cleaning action that drives fluid deep between teeth and along the gumline for a thorough-yet-gentle clean

SmarTimer helps you meet recommended brushing time
SmarTimer helps you meet recommended brushing time

This Philips Sonicare power toothbrush features a special SmarTimer to help you meet the dentist-recommended brushing time of two minutes

EasyStart program helps you adjust from a manual toothbrush
EasyStart program helps you adjust from a manual toothbrush

The EasyStart feature adjusts the power level of the toothbrush over the first 14 uses to help you get used to the Sonicare experience, streamlining the transition from a manual toothbrush

Better plaque removal to help reduce cavities
Better plaque removal to help reduce cavities

Provides better plaque removal and access to back teeth; brushing twice a day every day with this brush can help reduce cavities

Removes up to 7x more plaque than a manual toothbrush
Removes up to 7x more plaque than a manual toothbrush

Removes up to 7x more plaque than a manual toothbrush for a superior clean

Safe on orthodontics, dental work and veneers
Safe on orthodontics, dental work and veneers

The gentle motion of this Philips Sonicare power toothbrush is safe for dental work, including orthodontics, implants and veneers, so you can brush without worry.

Better cleaning in hard-to-reach areas than a manual brush
Better cleaning in hard-to-reach areas than a manual brush

The slim, angled neck and easy-grip handle of this toothbrush helps with better cleaning in hard-to-reach areas than a manual toothbrush

Angled brush head for better access to back teeth
Angled brush head for better access to back teeth

This plaque-removing toothbrush has a slim, angled brush head which provides better access to back teeth and hard-to-reach places.

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
No
Toothbrush frequency (oscillations)
31000 movements per minute
Timer duration
2 min
Number of teeth brushing modes *
1
Teeth brushing modes *
Daily care
Product colour *
Blue
Indication
Indication light
Yes
Power
Power source *
Battery
Battery technology
Nickel-Metal Hydride (NiMH)
Charging base
Yes
Rechargeable
Yes
AC input voltage
110 - 220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)