location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare Essence
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rechargeable sonic toothbrush HX5630/50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX5630/50
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:52
The date of the most recent change of this product data-sheet in Icecat.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 mode
  • - 1 brush head
Warranty: 2-Year Limited
Long product name Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50 :
The long product name of Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HX5630/50 - Easy-start, Smartimer, 31000 strokes per minute
More>>>
Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50:
The official description of Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Removes up to 2X more plaque*
* vs a manual toothbrush

Sonicare's unique dynamic cleaning action gently and effectively reaches deep between
teeth and along the gumline.

Provides a superior clean

- Angled brush head neck for better reach to back teeth
- Dynamic cleaning action drives fluid between teeth

Proven to improve oral health

- Clinically proven safe and gentle
- Removes up to 2x more plaque than a manual toothbrush
- Helps whiten teeth

Guides you to follow dental recommendations

- Two-minute timer helps ensure recommended brushing time

Designed around you

- Easy-start program to acclimate to the Sonicare experience
- Soft grip helps provide better hand control & added comfort.

Patented Sonic technology

Sonicare's unique dynamic action gently and effectively reaches deep between teeth and along the gumline.

Angled brush head neck

Uniquely angled brush head neck makes it easier to reach back teeth, removing plaque in those hard-to-reach areas.

Safe and gentle

Your Philips Sonicare Electric Toothbrush is safe to use on: braces (brush heads wear out sooner when used on braces), dental restorations (fillings, crowns, veneers) and periodontal pockets.

Smartimer

2-minute timer helps ensure dental professional recommended brushing time

Easy-start program

Gently increases power over first 14 uses to ease into the Philips Sonicare electric toothbrush experience

Soft Grip

The soft grip helps you better control your Sonicare toothbrush and adds comfort.

Short summary description Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50:
This short summary of the Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50, Red, White, 2 min, Battery, 24 h, 56 min, 1.1 W

Long summary description Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50:
This is an auto-generated long summary of Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50 based on the first three specs of the first five spec groups.

Philips Sonicare Essence Rechargeable sonic toothbrush HX5630/50. Product colour: Red, White, Timer duration: 2 min. Power source: Battery, Charging time: 24 h, Operating time: 56 min. Number of brush heads included: 1 pc(s)

Features
Integrated timer *
Yes
Timer duration
2 min
Product colour *
Red, White
Dual brush head
No
Brush head holder
Yes
Power
Power source *
Battery
Charging time
24 h
Operating time
56 min
Power consumption (typical)
1.1 W
Charging base
Yes
Power
Power
1.1 W
Rechargeable
Yes
AC input voltage
110 - 120 V
AC input frequency
50 - 60 Hz
Other features
Sonic technology
Yes
Packaging content
Number of brush heads included *
1 pc(s)
Travel case
Yes
Hard travel case
No