location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips NIVEA HS8460/41 men's shaver Rotation shaver Trimmer Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NIVEA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS8460/41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS8460/41
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips NIVEA HS8460/41 men's shaver Rotation shaver Trimmer Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Black, White
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Battery Charging time: 1.5 h Fast charging
Long product name Philips NIVEA HS8460/41 men's shaver Rotation shaver Trimmer Black, White :
The long product name of Philips NIVEA HS8460/41 men's shaver Rotation shaver Trimmer Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NIVEA FOR MEN shaver - 3 heads, 40 min, Rechargeable, Cordless, Lift & Cut, Wet & Dry
More>>>
Philips NIVEA HS8460/41 men's shaver Rotation shaver Trimmer Black, White:
The official description of Philips NIVEA HS8460/41 men's shaver Rotation shaver Trimmer Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smooth shave, healthy skin
Moisturises your skin while you shave

It gently follows the contours of your face for a close shave and the rings have a stretch and lift pattern to prepare the skin for a great shave. The new conditioner contains natural MICROtec to protect the skin against irritation.

Moisturises your skin while you shave
- Moisturise your skin while you shave
Shave in and out of the shower
- Hot water opens your pores, resulting in a close shave
Gently follows the contours of your face
- Gently follows the contours of your face
Automatic lotion refill and charging
- Automatic Refill and Charge
Perfectly contoured moustache and sideburns
- Moustache and sideburn trimming

Short summary description Philips NIVEA HS8460/41 men's shaver Rotation shaver Trimmer Black, White:
This short summary of the Philips NIVEA HS8460/41 men's shaver Rotation shaver Trimmer Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips NIVEA HS8460/41, Rotation shaver, NIVEA FOR MEN condi tioner dispensing system, Glide rings, HS85, 2 year(s), Black, White, Battery

Long summary description Philips NIVEA HS8460/41 men's shaver Rotation shaver Trimmer Black, White:
This is an auto-generated long summary of Philips NIVEA HS8460/41 men's shaver Rotation shaver Trimmer Black, White based on the first three specs of the first five spec groups.

Philips NIVEA HS8460/41. Shaver system: Rotation shaver, Skin comfort: NIVEA FOR MEN condi tioner dispensing system, Glide rings, Shaving head replacement(s) model: HS85. Product colour: Black, White. Power source: Battery, Charging time: 1.5 h, Shaving time: 13 day(s). Runtime: 40 min

Performance
Shaver system *
Rotation shaver
Trimmer *
Yes
Precision trimmer
Yes
Wet & Dry
Yes
Contour following
Yes
Skin comfort
NIVEA FOR MEN condi tioner dispensing system, Glide rings
Number of shaver heads/blades *
3
Shaving head replacement(s) model
HS85
Shaving head replacement(s) period
2 year(s)
Design
Product colour *
Black, White
Travel lock
Yes
Washable *
Yes
Indication
Battery full indication
Yes
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Charging time
1.5 h
Fast charging
Yes
Shaving time
13 day(s)
Packaging content
Pouch
Yes
Protection cap
Yes
Other features
Flex Tracker System
Yes
Runtime
40 min
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:23:18
Uk has collected 1 expert review for Philips NIVEA HS8460/41 men's shaver Rotation shaver Trimmer Black, White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%